Toshiba Corporation Oscilloscope TLP108

Description
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBPS; OPTOCOUPLER CASE STYLE:MFSOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY
Description
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBPS; OPTOCOUPLER CASE STYLE:MFSOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 109261709 - Radwell International
Willingboro, NJ, United States
Oscilloscope
109261709
Oscilloscope 109261709
OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBPS; OPTOCOUPLER CASE STYLE:MFSOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

OPTOCOUPLER, DIGITAL, 3.75KV, MFSOP-5; NO. OF CHANNELS:1 CHANNEL; ISOLATION VOLTAGE:3.75KV; DATA RATE:5MBPS; OPTOCOUPLER CASE STYLE:MFSOP; NO. OF PINS:5PINS; PRODUCT RANGE:-; SVHC:NO SVHC (15-JAN-2018); NO. OF CHANN ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Oscilloscopes
Product Number 109261709
Product Name Oscilloscope
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details
Digital Storage Oscilloscopes - SDS6104A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
UPO7104L 1GHz 4Ch Rackmountable Digitial Oscilloscope - UPO7104L - Uni-Trend US
Specs
Bandwidth 1000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB@ Host x2, USB3 Host x2, USB2 x1, LAN x 2, 10MHz REF In/Out, AUX, EXT
View Details