Tektronix, Inc. Analog Oscilloscope 465

Description
The 465 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 100 MHz Bandwidth Vertical Sensitivity - 5 mV/div. to 5 V/div. The Tektronix 465 is a portable 100 MHz dual-trace oscilloscope with dual time-bases.
Datasheet
Description
The 465 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 100 MHz Bandwidth Vertical Sensitivity - 5 mV/div. to 5 V/div. The Tektronix 465 is a portable 100 MHz dual-trace oscilloscope with dual time-bases.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - 465 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
465
Analog Oscilloscope 465
The 465 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Dual Channel 100 MHz Bandwidth Vertical Sensitivity - 5 mV/div. to 5 V/div. The Tektronix 465 is a portable 100 MHz dual-trace oscilloscope with dual time-bases.

The 465 is a 100 MHz analog oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Dual Channel
  • 100 MHz Bandwidth
  • Vertical Sensitivity - 5 mV/div. to 5 V/div.

The Tektronix 465 is a portable 100 MHz dual-trace oscilloscope with dual time-bases.

Supplier's Site Datasheet
Oscilloscope - 43491 - Radwell International
Willingboro, NJ, United States
Oscilloscope
43491
Oscilloscope 43491
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE MODULE, 2 CHANNELS, 50/400 HZ, 110/240V AC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE MODULE, 2 CHANNELS, 50/400 HZ, 110/240V AC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ValueTronics International, Inc. Radwell International
Product Category Oscilloscopes Oscilloscopes
Product Number 465 43491
Product Name Analog Oscilloscope Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2204 200MHz 4Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1804790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details