Tektronix, Inc. Oscilloscope 2430A

Description
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 5 A, 48/110 HZ, 115/250 V, 200 W. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 5 A, 48/110 HZ, 115/250 V, 200 W. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscope - 266438 - Radwell International
Willingboro, NJ, United States
Oscilloscope
266438
Oscilloscope 266438
DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 5 A, 48/110 HZ, 115/250 V, 200 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, 5 A, 48/110 HZ, 115/250 V, 200 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Digital Oscilloscope - 2430A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
2430A
Digital Oscilloscope 2430A
The 2430A is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 150 MHz 2 Channels Sample Rate: 100 MS/s Record Length: 1024 points 2 ns Glitch Capture 2.33 ns rise time The Tektronix 2403A is a Digital Oscilloscope that has 150 MHz and 2 channels.

The 2430A is a 150 MHz, 2 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 150 MHz
  • 2 Channels
  • Sample Rate: 100 MS/s
  • Record Length: 1024 points
  • 2 ns Glitch Capture
  • 2.33 ns rise time

The Tektronix 2403A is a Digital Oscilloscope that has 150 MHz and 2 channels.

Supplier's Site Datasheet

Technical Specifications

  Radwell International ValueTronics International, Inc.
Product Category Oscilloscopes Oscilloscopes
Product Number 266438 2430A
Product Name Oscilloscope Digital Oscilloscope
Bandwidth 150 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO8804HD 8GHz, 4CH Mixed Signal Oscilloscope - MSO8804HD - Uni-Trend US
Specs
Bandwidth 8000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB 3.0, USB C, LAN, AUX, Gen Out x 2, 10MHz In/Out, HDMI
View Details
HD Digital Storage Oscilloscope - SDS1202X HD - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB Hosts, USB Device (USBTMC), LAN (VXI-11/Telnet/Socket), Pass/Fail, Trigger Out
View Details
Oscilloscopes - 1953180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details