93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
5kW 58V Unidirectional TVS Diode, SMC, 1 Element Product overview: 5.0SMDJ58A-T7 from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 58V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 58V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ58A-T7 can be used for catalog matching and distributor lookup.
TVS DIODE 58VWM 93.6VC DO214AB
TVS DIODE, UNIDIR, 58V, SMC ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-5.0SMDJ58A-T7CT-ND | 144-5.0SMDJ58A-T7 | 5.0SMDJ58A-T7 | 55AK4024 |
| Product Name | TVS Diodes | 58V TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 58V, Smc Rohs Compliant Littelfuse |
| Configuration | Single | Single | ||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | |
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts | |
| VC | 93.6 volts | 93.6 volts |