9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
9.2V Clamp 543.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 5VWM 9.2VC SMC
DIO TVS VWM 5.0V 5KW UNIDIR SMC AEC-Q
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ5.0A-QCT-ND | 5.0SMDJ5.0A-Q | 33AH9661 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Dio Tvs Vwm 5.0V 5Kw Unidir Smc Aec-Q Bourns |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 9.2 volts | 9.2 volts |