82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
82.4V Clamp 60.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS Diodes / ESD Suppressors 51V 5KW 5% UNI DO-214AB (SMC)
TVS DIODE 51VWM 82.4VC DO214AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ51ABBTR-ND | 5.0SMDJ51A | 5.0SMDJ51A |
| Product Name | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB-2 (SMC) | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 82.4 volts | 82.4 volts |