96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount SMC
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount SMC
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount SMC
TVS,5.0SMDJ SERIES, 60V OPER., UNI-DIR. / T&R
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 283-5-0SMDJ60ACT-ND | 49AJ4740 |
| Product Name | TVS Diodes | Tvs,5.0Smdj Series, 60V Oper., Uni-Dir. / T&r Eaton Bussmann |
| Configuration | Single | |
| RoHS Compliant | RoHS | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts |