10.3V Clamp 485.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 6.0V 5KW UNIDIR SMC AEC-Q
TVS DIODE 6VWM 10.3VC SMC
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ6.0A-QTR-ND | 33AH9669 | 5.0SMDJ6.0A-Q |
| Product Name | TVS Diodes | Dio Tvs Vwm 6.0V 5Kw Unidir Smc Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB (SMC) | |
| Peak Pulse Power | 5000 watts | 5000 watts | |
| VC | 10.3 volts | 10.3 volts |