LOW CLAMPING TVS 64V 5%BI DO-2
LOW CLAMPING TVS 64V 5%BI DO-2
LOW CLAMPING TVS 64V 5%BI DO-2
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 18-5.0SMDJ64CA-FBCT-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | DO-214AB, SMC |
| Peak Pulse Power | 5000 watts |
| VC | 91.4 volts |