96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 60VWM 96.8VC SMC
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ60CA-QTR-ND | 5.0SMDJ60CA-Q |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB (SMC) |
| Peak Pulse Power | 5000 watts | 5000 watts |
| VC | 96.8 volts | 96.8 volts |