Littelfuse, Inc. Single Chip Design, 5000W 5.0SMDJ48CAS

Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet
Description
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Chip Design, 5000W - 5.0SMDJ48CAS - Littelfuse, Inc.
Rosemont, IL, United States
Single Chip Design, 5000W
5.0SMDJ48CAS
Single Chip Design, 5000W 5.0SMDJ48CAS
The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction

Supplier's Site Datasheet
Singapore, Singapore
TVS Protection Diode
144-5.0SMDJ48CAS
TVS Protection Diode 144-5.0SMDJ48CAS
Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ48CAS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ48CAS can be used for catalog matching and distributor lookup.

Trans Voltage Suppressor Diode, Product overview: 5.0SMDJ48CAS from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ48CAS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Littelfuse Inc. Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes Series: 5.0SMDJxxS Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Type: Zener Voltage - Reverse Standoff (Typ): 48V Voltage - Breakdown (Min): 53.3V Voltage - Clamping (Max) @ Ipp: 77.4V

Alternative Parts (Cross-Reference): Cross
Manufacturer: Littelfuse Inc.
Category: Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes
Series: 5.0SMDJxxS
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Type: Zener
Voltage - Reverse Standoff (Typ): 48V
Voltage - Breakdown (Min): 53.3V
Voltage - Clamping (Max) @ Ipp: 77.4V

Buy Now Datasheet
TVS Diodes - 5.0SMDJ48CASTR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ48CASDKR-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
TVS Diodes - 5.0SMDJ48CASCT-ND - DigiKey
Thief River Falls, MN, United States
77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

77.4V Clamp 58.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)

Buy Now Datasheet
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
5.0SMDJ48CAS
TVS Diodes / ESD Suppressors 5.0SMDJ48CAS
TVS Diodes / ESD Suppressors TVS 4.5KW 48V 5%BI DO-214AB TR13 RoHS

TVS Diodes / ESD Suppressors TVS 4.5KW 48V 5%BI DO-214AB TR13 RoHS

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 5.0SMDJ48CAS - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
5.0SMDJ48CAS
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 5.0SMDJ48CAS
TVS DIODE 48VWM 77.4VC DO214AB

TVS DIODE 48VWM 77.4VC DO214AB

Supplier's Site
Tvs Diode, Bidir, 48V, 5Kw, Smc Rohs Compliant Littelfuse - 39AK0309 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, Bidir, 48V, 5Kw, Smc Rohs Compliant Littelfuse
39AK0309
Tvs Diode, Bidir, 48V, 5Kw, Smc Rohs Compliant Littelfuse 39AK0309
TVS DIODE, BIDIR, 48V, 5KW, SMC ROHS COMPLIANT: YES

TVS DIODE, BIDIR, 48V, 5KW, SMC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 5.0SMDJ48CAS 144-5.0SMDJ48CAS 5.0SMDJ48CASTR-ND 5.0SMDJ48CAS 5.0SMDJ48CAS 39AK0309
Product Name Single Chip Design, 5000W TVS Protection Diode Circuit Protection Transient Voltage Suppressors (TVS) TVS Diodes TVS Diodes TVS Diodes / ESD Suppressors Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Tvs Diode, Bidir, 48V, 5Kw, Smc Rohs Compliant Littelfuse
VC 77.4 volts 77.4 volts 77.4 volts 77.4 volts
VBR 53.3 to 58.9 volts 53.3 volts 53.3 volts 53.3 volts
Configuration Single Single
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data