The 5.0SMDJ series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % SMD low profile surface mount package minimizing PCB footprint Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c IEC 61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 Built-in strain relief Glass passivated chip junction Fast response time typically less than 1 ps from 0 V to BV min Excellent clamping capability
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
87.1V Clamp 57.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
5kW Bidirectional TVS Diode, 54V VRWM, SMC, Surface Mount Product overview: 5.0SMDJ54CA from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 54V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 54V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-5.0SMDJ54CA can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 1005854-5.0SMDJ54CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AB (SMCJ)
STAND-OFF Voltage (Vwm): 54V
Minimum Breakdown Voltage: 60V
Max Clamping Voltage: 87.1V
Peak Pulse Current(Ippm): 57.5A
Power Dissipation - Pd: 5000W (5kW)
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
TVS DIODE, 5KW, 54V, BIDIR, SMC; Product Range:5.0SMDJ Series; TVS Polarity:Bidirection
TVS DIODE, BIDIR, 54V, DO-214AB ROHS COMPLIANT: YES
TVS Diodes / ESD Suppressors 5kW 54V 5% Bi-Directional
TVS DIODE 54VWM 87.1VC DO214AB
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ54CA | F10856DKR-ND | 144-5.0SMDJ54CA | 1005854-5.0SMDJ54CA | 27AK1683 | 30AK1106 | 5.0SMDJ54CA | 5.0SMDJ54CA |
| Product Name | 5000W Transient Voltage Suppression (TVS) Diode in DO-214AB Package | TVS Diodes | SMD 54V TVS Protection Diode | TVS - TVS - Diodes - 5.0SMDJ54CA | Tvs Diode, 5Kw, 54V, Bidir, Smc; Product Range Littelfuse | Tvs Diode, Bidir, 54V, Do-214Ab Rohs Compliant Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 87.1 volts | 87.1 volts | 87.1 volts | 87.1 volts | ||||
| VBR | 60 to 66.3 volts | 60 volts | 60 volts | 60 volts | 60 volts | |||
| Configuration | Single | Single | ||||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB (SMCJ) | DO-214AB (SMC) | DO-214AB-2 (SMC) | DO-214AB (SMCJ) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | 5000 watts |