96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
96.8V Clamp 51.7A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE, UNIDIR, AEC-Q101, DO-214AB ROHS COMPLIANT: YES
DIO TVS VWM 60V 5KW UNIDIR SMC AEC-Q
TVS DIODE 60VWM 96.8VC SMC
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 118-5.0SMDJ60A-QTR-ND | 50AJ6571 | 33AH9673 | 5.0SMDJ60A-Q |
| Product Name | TVS Diodes | Tvs Diode, Unidir, Aec-Q101, Do-214Ab Rohs Compliant Bourns | Dio Tvs Vwm 60V 5Kw Unidir Smc Aec-Q Bourns | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB (SMC) | ||
| Peak Pulse Power | 5000 watts | 5000 watts | ||
| VC | 96.8 volts | 96.8 volts |