DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 485.44A Ipp Tvs Diode Through Hole R-6 | |
| 10.3V Clamp 485A Ipp Tvs Diode Through Hole P600 | |
| 10.3V Clamp 495.1A Ipp Tvs Diode Through Hole P600 | |
| 10.3V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 10.82V Clamp Ipp Tvs Diode Through Hole P600 | |
| 101.64V Clamp Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp 48.54A Ipp Tvs Diode Through Hole R-6 | |
| 103V Clamp 48.5A Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp 49.5A Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp 49A Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 107V Clamp 46.7A Ipp Tvs Diode Through Hole P600 | |
| 108.15V Clamp Ipp Tvs Diode Through Hole P600 | |
| 11.4V Clamp 439A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 93.81A Ipp Tvs Diode Through Hole R-6 | |
| 53.3V Clamp 93.8A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 94A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 95.7A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 53.5V Clamp 93.5A Ipp Tvs Diode Through Hole P600 | |
| 55.97V Clamp Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp 85A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp 86.06A Ipp Tvs Diode Through Hole R-6 | |
| 58.1V Clamp 86.1A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp 87.8A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 585V Clamp 8.7A Ipp Tvs Diode Through Hole P600 | |
| 59V Clamp 84.7A Ipp Tvs Diode Through Hole P600 | |
| 5KP33CA-AQ | |
| 5KP45CA-AQ | |
| 61.01V Clamp Ipp Tvs Diode Through Hole P600 | |
| 64.3V Clamp 77.8A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 77.52A Ipp Tvs Diode Through Hole R-6 | |
| 64.5V Clamp 77.5A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 78A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 79.1A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 67.73V Clamp Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp 72.05A Ipp Tvs Diode Through Hole R-6 | |
| 69.4V Clamp 72A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp 73.5A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 71.4V Clamp 70A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp 68.78A Ipp Tvs Diode Through Hole R-6 | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp 69A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp 70.2A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 72.87V Clamp Ipp Tvs Diode Through Hole P600 | |
| 76.34V Clamp Ipp Tvs Diode Through Hole P600 | |
| 76.7V Clamp 65.2A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 64.6A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 64.6A Ipp Tvs Diode Through Hole R-6 | |
| 77.4V Clamp 65.9A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 65A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 80.3V Clamp 62.3A Ipp Tvs Diode Through Hole P600 | |
| 81.27V Clamp Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp 60.68A Ipp Tvs Diode Through Hole R-6 | |
| 82.4V Clamp 60.7A Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp 61.9A Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp 61A Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 85.5V Clamp 58.5A Ipp Tvs Diode Through Hole P600 | |
| 86.52V Clamp Ipp Tvs Diode Through Hole P600 | |
| 87.1V Clamp 57.41A Ipp Tvs Diode Through Hole R-6 | |
| 87.1V Clamp 57.4A Ipp Tvs Diode Through Hole P600 | |
| 87.1V Clamp 57A Ipp Tvs Diode Through Hole P600 | |
| 87.1V Clamp 58.6A Ipp Tvs Diode Through Hole P600 | |
| 87.1V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 9.2V Clamp 543.48A Ipp Tvs Diode Through Hole R-6 | |
| 9.2V Clamp 543A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp 554.3A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 9.66V Clamp Ipp Tvs Diode Through Hole P600 | |
| 9.6V Clamp 521A Ipp Tvs Diode Through Hole P600 | |
| 91.1V Clamp 54.9A Ipp Tvs Diode Through Hole P600 | |
| 91.46V Clamp Ipp Tvs Diode Through Hole P600 | |
| 93.6V Clamp 53.42A Ipp Tvs Diode Through Hole R-6 | |
| 93.6V Clamp 53A Ipp Tvs Diode Through Hole P600 | |
| 93.6V Clamp 54.5A Ipp Tvs Diode Through Hole P600 | |
| 93.6V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 94V Clamp 53.4A Ipp Tvs Diode Through Hole P600 | |
| 96.3V Clamp 51.9A Ipp Tvs Diode Through Hole P600 | |
| 96.8V Clamp 51.65A Ipp Tvs Diode Through Hole R-6 | |
| 96.8V Clamp 52.7A Ipp Tvs Diode Through Hole P600 | |
| 96.8V Clamp 52A Ipp Tvs Diode Through Hole P600 | |
| 96.8V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 97V Clamp 51.7A Ipp Tvs Diode Through Hole P600 | |
| 98.28V Clamp Ipp Tvs Diode Through Hole P600 | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 33VWM 59VC P600 | |
| TVS DIODE 350VWM 567VC R6 | |
| TVS DIODE 36VWM 58.1VC P-600 | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 400VWM 648VC R6 | |
| TVS DIODE 40VWM 64.5VC P-600 | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 43VWM 69.4VC P-600 | |
| TVS DIODE 43VWM 69.4VC P600 | |
| TVS DIODE 440VWM 713VC R6 | |
| TVS DIODE 45VWM 72.7VC P-600 | |
| TVS DIODE 45VWM 72.7VC P600 | |
| TVS DIODE 48VWM 77.4VC P-600 | |
| TVS DIODE 48VWM 77.4VC P600 | |
| TVS DIODE 51VWM 82.4VC P-600 | |
| TVS DIODE 51VWM 82.4VC P600 | |
| TVS DIODE 51VWM 82.4VC R6 | |
| TVS DIODE 54VWM 87.1VC P-600 | |
| TVS DIODE 54VWM 87.1VC P600 | |
| TVS DIODE 58VWM 93.6VC P-600 | |
| TVS DIODE 58VWM 93.6VC P600 | |
| TVS DIODE 58VWM 94VC P600 | |
| TVS DIODE 5VWM 9.2VC P600 | |
| TVS DIODE 60VWM 96.8VC P600 | |
| TVS DIODE 60VWM 97VC P600 | |
| TVS DIODE 60VWM 97VC R6 | |
| TVS DIODE 64VWM 103VC P600 | |
| TVS DIODE 6VWM 10.3VC P600 |
| << Prev | Next >> |