DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 10.3V Clamp 291.3A Ipp Tvs Diode Through Hole P600 | |
| 10.82V Clamp 291.3A Ipp Tvs Diode Through Hole P600 | |
| 101.64V Clamp 31A Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp 29.1A Ipp Tvs Diode Through Hole P600 | |
| 103V Clamp 29.2A Ipp Tvs Diode Through Hole P600 | |
| 108.15V Clamp 29.1A Ipp Tvs Diode Through Hole P600 | |
| 11.2V Clamp 267.9A Ipp Tvs Diode Through Hole P600 | |
| 11.76V Clamp 267.9A Ipp Tvs Diode Through Hole P600 | |
| 113V Clamp 26.5A Ipp Tvs Diode Through Hole P600 | |
| 113V Clamp 26.6A Ipp Tvs Diode Through Hole P600 | |
| 118.65V Clamp 26.5A Ipp Tvs Diode Through Hole P600 | |
| 12.6V Clamp 250A Ipp Tvs Diode Through Hole P600 | |
| 12.9V Clamp 232.6A Ipp Tvs Diode Through Hole P600 | |
| 121V Clamp 24.8A Ipp Tvs Diode Through Hole P600 | |
| 126V Clamp 22.8A Ipp Tvs Diode Through Hole P600 | |
| 126V Clamp 23.8A Ipp Tvs Diode Through Hole P600 | |
| 127.05V Clamp 24.8A Ipp Tvs Diode Through Hole P600 | |
| 12V Clamp 250A Ipp Tvs Diode Through Hole P600 | |
| 13.55V Clamp 232.6A Ipp Tvs Diode Through Hole P600 | |
| 13.6V Clamp 220.6A Ipp Tvs Diode Through Hole P600 | |
| 132.3V Clamp 23.8A Ipp Tvs Diode Through Hole P600 | |
| 137V Clamp 20.8A Ipp Tvs Diode Through Hole P600 | |
| 137V Clamp 21.9A Ipp Tvs Diode Through Hole P600 | |
| 14.28V Clamp 220.6A Ipp Tvs Diode Through Hole P600 | |
| 14.4V Clamp 208.3A Ipp Tvs Diode Through Hole P600 | |
| 14.4V Clamp 208.4A Ipp Tvs Diode Through Hole P600 | |
| 143.85V Clamp 21.9A Ipp Tvs Diode Through Hole P600 | |
| 15.12V Clamp 208.3A Ipp Tvs Diode Through Hole P600 | |
| 45.4V Clamp 66.1A Ipp Tvs Diode Through Hole P600 | |
| 45.4V Clamp 66A Ipp Tvs Diode Through Hole P600 | |
| 47.67V Clamp 66.1A Ipp Tvs Diode Through Hole P600 | |
| 48.4V Clamp 62A Ipp Tvs Diode Through Hole P600 | |
| 48.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 50.82V Clamp 62A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 56.2A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp 56.3A Ipp Tvs Diode Through Hole P600 | |
| 53.3V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 55.97V Clamp 56.3A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp 51.6A Ipp Tvs Diode Through Hole P600 | |
| 58.1V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 61.01V Clamp 51.6A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 46.4A Ipp Tvs Diode Through Hole P600 | |
| 64.5V Clamp 46.5A Ipp Tvs Diode Through Hole P600 | |
| 67.73V Clamp 46.5A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp 43.2A Ipp Tvs Diode Through Hole P600 | |
| 69.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 72.7V Clamp 41.2A Ipp Tvs Diode Through Hole P600 | |
| 72.7V Clamp 41.3A Ipp Tvs Diode Through Hole P600 | |
| 72.87V Clamp 43.2A Ipp Tvs Diode Through Hole P600 | |
| 76.34V Clamp 41.3A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp 38.8A Ipp Tvs Diode Through Hole P600 | |
| 77.4V Clamp Ipp Tvs Diode Through Hole R-6 | |
| 81.27V Clamp 38.8A Ipp Tvs Diode Through Hole P600 | |
| 82.4V Clamp 36.4A Ipp Tvs Diode Through Hole P600 | |
| 86.52V Clamp 36.4A Ipp Tvs Diode Through Hole P600 | |
| 87.1V Clamp 34.4A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp 326.1A Ipp Tvs Diode Through Hole P600 | |
| 9.2V Clamp 326A Ipp Tvs Diode Through Hole P600 | |
| 9.66V Clamp 326.1A Ipp Tvs Diode Through Hole P600 | |
| 91.46V Clamp 34.4A Ipp Tvs Diode Through Hole P600 | |
| 93.6V Clamp 32.1A Ipp Tvs Diode Through Hole P600 | |
| 93.6V Clamp 32A Ipp Tvs Diode Through Hole P600 | |
| 96.8V Clamp 31A Ipp Tvs Diode Through Hole P600 | |
| 98.28V Clamp 32.1A Ipp Tvs Diode Through Hole P600 | |
| TVS DIODE 28VWM 45.4VC P600 | |
| TVS DIODE 28VWM 45.4VC R6 | |
| TVS DIODE 300VWM 486VC R6 | |
| TVS DIODE 30VWM 48.4VC P600 | |
| TVS DIODE 30VWM 48.4VC R6 | |
| TVS DIODE 33VWM 53.3VC P600 | |
| TVS DIODE 33VWM 53.3VC R6 | |
| TVS DIODE 350VWM 567VC R6 | |
| TVS DIODE 36VWM 58.1VC P600 | |
| TVS DIODE 36VWM 58.1VC R6 | |
| TVS DIODE 400VWM 648VC R6 | |
| TVS DIODE 40VWM 64.5VC P600 | |
| TVS DIODE 40VWM 64.5VC R6 | |
| TVS DIODE 43VWM 69.4VC P600 | |
| TVS DIODE 43VWM 69.4VC R6 | |
| TVS DIODE 440VWM 713VC R6 | |
| TVS DIODE 45VWM 72.7VC P600 | |
| TVS DIODE 45VWM 72.7VC R6 | |
| TVS DIODE 48VWM 77.4VC P600 | |
| TVS DIODE 48VWM 77.4VC R6 | |
| TVS DIODE 51VWM 82.4VC P600 | |
| TVS DIODE 51VWM 82.4VC R6 | |
| TVS DIODE 54VWM 87.1VC P600 | |
| TVS DIODE 54VWM 87.1VC R6 | |
| TVS DIODE 58VWM 93.6VC P600 | |
| TVS DIODE 58VWM 93.6VC R6 | |
| TVS DIODE 5VWM 9.2VC P600 | |
| TVS DIODE 5VWM 9.2VC R6 | |
| TVS DIODE 6.5VWM 11.2VC P600 | |
| TVS DIODE 6.5VWM 11.2VC R6 | |
| TVS DIODE 60VWM 96.8VC P600 | |
| TVS DIODE 60VWM 96.8VC R6 | |
| TVS DIODE 64VWM 103VC P600 | |
| TVS DIODE 64VWM 103VC R6 | |
| TVS DIODE 6VWM 10.3VC P600 | |
| TVS DIODE 6VWM 10.3VC R6 | |
| TVS DIODE 7.5VWM 12.9VC P600 | |
| TVS DIODE 7.5VWM 12.9VC R6 | |
| TVS DIODE 70VWM 113VC P600 | |
| TVS DIODE 70VWM 113VC R6 | |
| TVS DIODE 75VWM 121VC P600 | |
| TVS DIODE 75VWM 121VC R6 | |
| TVS DIODE 78VWM 126VC P600 | |
| TVS DIODE 78VWM 126VC R6 | |
| TVS DIODE 7VWM 12VC P600 | |
| TVS DIODE 7VWM 12VC R6 | |
| TVS DIODE 8.5VWM 14.4VC P600 | |
| TVS DIODE 8.5VWM 14.4VC R6 | |
| TVS DIODE 80VWM 137VC R6 | |
| TVS DIODE 85VWM 137VC P600 | |
| TVS DIODE 85VWM 137VC R6 | |
| TVS DIODE 8VWM 13.6VC P600 | |
| TVS DIODE 8VWM 13.6VC R6 |
| << Prev | Next >> |