103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
103V Clamp 48.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
DIO TVS VWM 64V 5kW UNIDIR SMC
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ64ABBTR-ND | 52AC9975 |
| Product Name | TVS Diodes | Dio Tvs Vwm 64V 5Kw Unidir Smc Bourns |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| Peak Pulse Power | 5000 watts | |
| VC | 103 volts |