The 5.0SMDJxxS series, single chip design is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events. 5 kW peak pulse power capability at 10/1000μs waveform, repetition rate (duty cycles): 0.01 % Recognized to UL 497B as an Isolated Loop Circuit Protector DO214AB SMT package for minimized board space Low profile package Typical failure mode is short from over-specified voltage or current Whisker test is conducted based on JEDEC JESD201A per its table 4a and 4c ESD protection of data lines in accordance with IEC 61000-4-2, ESD 30 kV (Air), 30 kV (Contact) EFT protection of data lines in accordance with IEC 61000-4-4 Built-in strain relief Glass passivated chip junction
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
77.4V Clamp 64.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE, 5KW, 48V, UNIDIR, SMC; Product Range:5.0SMDJxxS Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors TVS 5KW 48V 5%UNI DO-214AB TR13 RoHS
TVS DIODE 48VWM 77.4VC DO214AB
| Littelfuse, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ48AS | 5.0SMDJ48ASTR-ND | 27AK1682 | 5.0SMDJ48AS | 5.0SMDJ48AS |
| Product Name | Single Chip Design, 5000W | TVS Diodes | Tvs Diode, 5Kw, 48V, Unidir, Smc; Product Range Littelfuse | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| VC | 77.4 volts | 77.4 volts | 77.4 volts | ||
| VBR | 53.3 to 58.9 volts | 53.3 volts | 53.3 volts | ||
| Configuration | Single | ||||
| Package | DO-214AB, SMC | DO-214AB (SMC) | DO-214AB-2 | DO-214AB (SMCJ) | |
| Peak Pulse Power | 5000 watts | 5000 watts |