93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
93.6V Clamp 53.5A Ipp Tvs Diode Surface Mount DO-214AB (SMC)
TVS DIODE 58V 93.6V DO214AB
TVS Diodes / ESD Suppressors 58V 5KW 5% UNI DO-214AB (SMC)
| DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 5.0SMDJ58ABBCT-ND | 103-5.0SMDJ58A | 5.0SMDJ58A |
| Product Name | TVS Diodes | TVS DIODE 58V 93.6V DO214AB | TVS Diodes / ESD Suppressors |
| Configuration | Single | ||
| Package | DO-214AB, SMC | DO-214AB, SMC | DO-214AB-2 (SMC) |
| Peak Pulse Power | 5000 watts | ||
| VC | 93.6 volts |