DigiKey Datasheets for Transient Voltage Suppressor Diodes (TVS)
Transient voltage suppressor (TVS) diodes are designed to limit over-voltages. They can dissipate high amounts of transient power in a short period of time.
Transient Voltage Suppressor Diodes (TVS): Learn more
| Product Name | Notes |
|---|---|
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 162V Clamp 30.9A Ipp Tvs Diode Surface Mount SMC | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 177V Clamp 28.3A Ipp Tvs Diode Surface Mount SMC | |
| 17V Clamp 294.1A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 17V Clamp 294.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 274.7A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 18.2V Clamp 274.8A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 18.2V Clamp 275A Ipp Tvs Diode Surface Mount SMC | |
| 19.9V Clamp 251.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 19.9V Clamp 252A Ipp Tvs Diode Surface Mount SMC | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 193V Clamp 26A Ipp Tvs Diode Surface Mount SMC | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 209V Clamp 24A Ipp Tvs Diode Surface Mount SMC | |
| 21.5V Clamp 232.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 21.5V Clamp 233A Ipp Tvs Diode Surface Mount SMC | |
| 23.2V Clamp 215.5A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 23.2V Clamp 216A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 23.2V Clamp 216A Ipp Tvs Diode Surface Mount SMC | |
| 24.4V Clamp 204.9A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 24.4V Clamp 205A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 24.4V Clamp 205A Ipp Tvs Diode Surface Mount SMC | |
| 243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 243V Clamp 20.6A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 243V Clamp 20.6A Ipp Tvs Diode Surface Mount SMC | |
| 259V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 259V Clamp 19.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 259V Clamp 19.3A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 192.3A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 192A Ipp Tvs Diode Surface Mount SMC | |
| 26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 26V Clamp 193A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 26V Clamp 193A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 26V Clamp 193A Ipp Tvs Diode Surface Mount SMC | |
| 27.6V Clamp 181.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 27.6V Clamp 181A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 27.6V Clamp 181A Ipp Tvs Diode Surface Mount SMC | |
| 275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 275V Clamp 18.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 275V Clamp 18.2A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 171.2A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 171A Ipp Tvs Diode Surface Mount SMC | |
| 29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 29.2V Clamp 172A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 29.2V Clamp 172A Ipp Tvs Diode Surface Mount SMC | |
| 292.1V Clamp 166.5A (8/20µs) Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 292V Clamp 17.1A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMC) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 32.4V Clamp 155A Ipp Tvs Diode Surface Mount SMC | |
| 38.9V Clamp 129A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 42.1V Clamp 119A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 48.4V Clamp 103A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| 53.3V Clamp 93.8A Ipp Tvs Diode Surface Mount SMC/DO-214AB | |
| 72.7V Clamp 68.8A Ipp Tvs Diode Surface Mount SMC (DO-214AB) | |
| TRANSIENT VOLTAGE SUPPRESSOR PP | |
| TRANSIENT VOLTAGE | |
| TVS 5KW 12V 5%BI DO-214AB TR13 R | |
| TVS 5KW 13V 5%BI DO-214AB TR13 R | |
| TVS 5KW 14V 5%BI DO-214AB TR13 R | |
| TVS 5KW 15V 5%BI DO-214AB TR13 R | |
| TVS 5KW 16V 5%BI DO-214AB TR13 R | |
| TVS 5KW 17V 5%BI DO-214AB TR13 R | |
| TVS DIODE 100VWM 162VC DO214AB | |
| TVS DIODE 10VWM 17VC DO214AB | |
| TVS DIODE 110VWM 177VC DO214AB | |
| TVS DIODE 11VWM 18.2VC DO214AB | |
| TVS DIODE 120VWM 193VC DO214AB | |
| TVS DIODE 12VWM 19.9VC DO214AB | |
| TVS DIODE 130VWM 209VC DO214AB | |
| TVS DIODE 13VWM 21.5VC DO214AB | |
| TVS DIODE 14VWM 23.2VC DO214AB | |
| TVS DIODE 150VWM 243VC DO214AB | |
| TVS DIODE 15VWM 24.4VC DO214AB | |
| TVS DIODE 160VWM 259VC DO214AB | |
| TVS DIODE 160VWM 259VC SMC | |
| TVS DIODE 16VWM 26VC DO214AB | |
| TVS DIODE 170VWM 275VC DO214AB | |
| TVS DIODE 170VWM 275VC SMC | |
| TVS DIODE 17VWM 27.6VC DO214AB | |
| TVS DIODE 180VWM 292VC DO214AB | |
| TVS DIODE 18VWM 29.2VC DO214AB | |
| TVS DIODE 190VWM 308VC DO214AB | |
| TVS DIODE 200VWM 324VC DO214AB | |
| TVS DIODE 200VWM 325VC DO214AB | |
| TVS DIODE 20VWM 32.4VC DO214AB | |
| TVS DIODE 22VWM 35.5VC DO214AB | |
| TVS DIODE 24VWM 38.9VC DO214AB | |
| TVS DIODE 26VWM 42.1VC DO214AB | |
| TVS DIODE 28VWM 45.4VC DO214AB | |
| TVS DIODE 30VWM 48.4VC DO214AB | |
| TVS DIODE 33VWM 53.3VC DO214AB | |
| TVS DIODE 36VWM 58.1VC DO214AB | |
| TVS DIODE 40VWM 64.5VC DO214AB | |
| TVS DIODE 43VWM 69.4VC DO214AB | |
| TVS DIODE 45VWM 72.7VC DO214AB | |
| TVS DIODE 48VWM 77.4VC DO214AB | |
| TVS DIODE 51VWM 82.4VC DO214AB | |
| TVS DIODE 54VWM 87.1VC DO214AB | |
| TVS DIODE 58VWM 93.6VC DO214AB | |
| TVS DIODE 60VWM 96.8VC DO214AB | |
| TVS DIODE 64VWM 103VC DO214AB | |
| TVS DIODE 70VWM 113VC DO214AB | |
| TVS DIODE 75VWM 121VC DO214AB | |
| TVS DIODE 78VWM 126VC DO214AB | |
| TVS DIODE 85VWM 137VC DO214AB | |
| TVS DIODE 90VWM 146VC DO214AB | |
| TVS, SMC, 150C, 5000W, 22V, B | |
| VOLTAGE SUPPRESOR |
| << Prev | Next >> |