Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1J886

Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. Formed steel covers close by use of slotted quarter turn latch. Full swing door using butt hinges. Through holes in back for wall mounting. Bonding stud is provided on the door and a grounding stud is provided on the box. Includes 14 gauge steel inner panel. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1J664 - 6.00 6.00 4.00 4.25 4.25 N1J864 - 8.00 6.00 4.00 6.25 4.25 N1J884 - 8.00 8.00 4.00 6.25 6.25 N1J1084 - 10.00 8.00 4.00 8.25 6.25 N1J10104 - 10.00 10.00 4.00 8.25 8.25 N1J12104 - 12.00 10.00 4.00 10.25 8.25 N1J12124 - 12.00 12.00 4.00 10.25 10.25 N1J14124 - 14.00 12.00 4.00 12.25 10.25 N1J886 - 8.00 8.00 6.00 6.25 6.25 N1J1086 - 10.00 8.00 6.00 8.25 6.25 N1J10106 - 10.00 10.00 6.00 8.25 8.25 N1J12106 - 12.00 10.00 6.00 10.25 8.25 N1J12126 - 12.00 12.00 6.00 10.25 10.25 N1J14126 - 14.00 12.00 6.00 12.25 10.25 N1J16126 - 16.00 12.00 6.00 14.25 10.25 N1J20126 - 20.00 12.00 6.00 18.25 10.25 N1J12128 - 12.00 12.00 8.00 10.25 10.25 N1J14128 - 14.00 12.00 8.00 12.25 10.25
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. Formed steel covers close by use of slotted quarter turn latch. Full swing door using butt hinges. Through holes in back for wall mounting. Bonding stud is provided on the door and a grounding stud is provided on the box. Includes 14 gauge steel inner panel. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1J664 - 6.00 6.00 4.00 4.25 4.25 N1J864 - 8.00 6.00 4.00 6.25 4.25 N1J884 - 8.00 8.00 4.00 6.25 6.25 N1J1084 - 10.00 8.00 4.00 8.25 6.25 N1J10104 - 10.00 10.00 4.00 8.25 8.25 N1J12104 - 12.00 10.00 4.00 10.25 8.25 N1J12124 - 12.00 12.00 4.00 10.25 10.25 N1J14124 - 14.00 12.00 4.00 12.25 10.25 N1J886 - 8.00 8.00 6.00 6.25 6.25 N1J1086 - 10.00 8.00 6.00 8.25 6.25 N1J10106 - 10.00 10.00 6.00 8.25 8.25 N1J12106 - 12.00 10.00 6.00 10.25 8.25 N1J12126 - 12.00 12.00 6.00 10.25 10.25 N1J14126 - 14.00 12.00 6.00 12.25 10.25 N1J16126 - 16.00 12.00 6.00 14.25 10.25 N1J20126 - 20.00 12.00 6.00 18.25 10.25 N1J12128 - 12.00 12.00 8.00 10.25 10.25 N1J14128 - 14.00 12.00 8.00 12.25 10.25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1J886 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1J886
Electrical - Commercial - Panel Enclosures N1J886
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL-50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Formed and spot welded from 16 gauge steel. Formed steel covers close by use of slotted quarter turn latch. Full swing door using butt hinges. Through holes in back for wall mounting. Bonding stud is provided on the door and a grounding stud is provided on the box. Includes 14 gauge steel inner panel. Finish Enclosure and cover are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1J664 - 6.00 6.00 4.00 4.25 4.25 N1J864 - 8.00 6.00 4.00 6.25 4.25 N1J884 - 8.00 8.00 4.00 6.25 6.25 N1J1084 - 10.00 8.00 4.00 8.25 6.25 N1J10104 - 10.00 10.00 4.00 8.25 8.25 N1J12104 - 12.00 10.00 4.00 10.25 8.25 N1J12124 - 12.00 12.00 4.00 10.25 10.25 N1J14124 - 14.00 12.00 4.00 12.25 10.25 N1J886 - 8.00 8.00 6.00 6.25 6.25 N1J1086 - 10.00 8.00 6.00 8.25 6.25 N1J10106 - 10.00 10.00 6.00 8.25 8.25 N1J12106 - 12.00 10.00 6.00 10.25 8.25 N1J12126 - 12.00 12.00 6.00 10.25 10.25 N1J14126 - 14.00 12.00 6.00 12.25 10.25 N1J16126 - 16.00 12.00 6.00 14.25 10.25 N1J20126 - 20.00 12.00 6.00 18.25 10.25 N1J12128 - 12.00 12.00 8.00 10.25 10.25 N1J14128 - 14.00 12.00 8.00 12.25 10.25

Application

  • Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection.

Standards

  • UL-50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Formed and spot welded from 16 gauge steel.
  • Formed steel covers close by use of slotted quarter turn latch.
  • Full swing door using butt hinges.
  • Through holes in back for wall mounting.
  • Bonding stud is provided on the door and a grounding stud is provided on the box.
  • Includes 14 gauge steel inner panel.

Finish

  • Enclosure and cover are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 1 Lock Kit

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1J664 - 6.00 6.00 4.00 4.25 4.25
N1J864 - 8.00 6.00 4.00 6.25 4.25
N1J884 - 8.00 8.00 4.00 6.25 6.25
N1J1084 - 10.00 8.00 4.00 8.25 6.25
N1J10104 - 10.00 10.00 4.00 8.25 8.25
N1J12104 - 12.00 10.00 4.00 10.25 8.25
N1J12124 - 12.00 12.00 4.00 10.25 10.25
N1J14124 - 14.00 12.00 4.00 12.25 10.25
N1J886 - 8.00 8.00 6.00 6.25 6.25
N1J1086 - 10.00 8.00 6.00 8.25 6.25
N1J10106 - 10.00 10.00 6.00 8.25 8.25
N1J12106 - 12.00 10.00 6.00 10.25 8.25
N1J12126 - 12.00 12.00 6.00 10.25 10.25
N1J14126 - 14.00 12.00 6.00 12.25 10.25
N1J16126 - 16.00 12.00 6.00 14.25 10.25
N1J20126 - 20.00 12.00 6.00 18.25 10.25
N1J12128 - 12.00 12.00 8.00 10.25 10.25
N1J14128 - 14.00 12.00 8.00 12.25 10.25

Supplier's Site
Boxes - N1J886-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 8.000"" W (203.20mm x 203.20mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - N1J886 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1J886
Enclosures, Boxes, & Cases N1J886
NEMA 1 W/PANEL 8X8X6

NEMA 1 W/PANEL 8X8X6

Buy Now
Enclosure, Panel; Steel; 8 in.; 6 in.; 8 in.; Wall Mount; Gray; Type 1 - 70164451 - Allied Electronics, Inc.
Fort Worth, TX, USA
Enclosure, Panel; Steel; 8 in.; 6 in.; 8 in.; Wall Mount; Gray; Type 1
70164451
Enclosure, Panel; Steel; 8 in.; 6 in.; 8 in.; Wall Mount; Gray; Type 1 70164451
Gray Powder (Enclosure & Cover), White Powder (Inner Panel) Finish, Steel Body Panel Enclosures Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection UL Listed, CSA Certified N1J Series panel enclosures with through holes in back for wall mounting.

Gray Powder (Enclosure & Cover), White Powder (Inner Panel) Finish, Steel Body Panel Enclosures

  • Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection
  • UL Listed, CSA Certified
    N1J Series panel enclosures with through holes in back for wall mounting.
Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
N1J886
Electrical Enclosures N1J886
Electrical Enclosures Wallmount wHingeDoor 8x8x6" Type1 Steel

Electrical Enclosures Wallmount wHingeDoor 8x8x6" Type1 Steel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1J886 N1J886-ND N1J886 70164451 N1J886
Product Name Electrical - Commercial - Panel Enclosures Boxes Enclosures, Boxes, & Cases Enclosure, Panel; Steel; 8 in.; 6 in.; 8 in.; Wall Mount; Gray; Type 1 Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 8 inch (203 mm) 8 inch (203 mm)
Width 8 inch (203 mm) 6 inch (152 mm) 8 inch (203 mm)
Depth 6 inch (152 mm)
Material Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415F - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418K24 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details
3 suppliers
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details