BUD INDUSTRIES, INC. Boxes IPS-3915

Description
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1819-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"

"Box Metal, Aluminum Natural Cover Included 5.906"" L x 3.937"" W (150.01mm x 100.00mm) X 2.953"" (75.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3915
Electrical Enclosures IPS-3915
Electrical Enclosures 5.91 x 3.94 x 2.95 IP67 ALUM NEMA 4X

Electrical Enclosures 5.91 x 3.94 x 2.95 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7374 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7374
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7374
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:100mm; External Depth - Metric:75mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:150.1mm; External Width - Metric:100mm; External Depth - Metric:75mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1819-ND IPS-3915 12T7374
Product Name Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Wall Boxes - 1833518 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 23.62 inch (600 mm)
Depth 11.81 inch (300 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Wallmount Enclosures - 1418N4S16M10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
View Details
3 suppliers