BUD INDUSTRIES, INC. Boxes JBH-4961-KO

Description
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1869-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Hinged Door, Lid 10.000"" L x 6.000"" W (254.00mm x 152.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
BUDI Wall Mount - JBH-4961-KO - Galco Industrial Electronics
Madison Heights, MI, United States
BUDI Wall Mount
JBH-4961-KO
BUDI Wall Mount JBH-4961-KO
Hinged Junction Box with Knockouts JBH-4

Hinged Junction Box with Knockouts JBH-4

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
JBH-4961-KO
Electrical Enclosures JBH-4961-KO
Electrical Enclosures 10x10x6" HINGED CVR WITH KNOCKOUTS

Electrical Enclosures 10x10x6" HINGED CVR WITH KNOCKOUTS

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7868 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7868
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7868
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:254mm; External Depth - Metric:152.4mm; IP Rating:IP20; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1869-ND JBH-4961-KO JBH-4961-KO 40T7868
Product Name Boxes BUDI Wall Mount Electrical Enclosures Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures
Mounting Type Wall Mount
Features Hinged Cover; Knockouts RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 110-909 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
5 suppliers
Junction Boxes - 2674098 - RS Components, Ltd.
Specs
Type Junction Box
Length 8.86 inch (225 mm)
Width 5.71 inch (145 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details