"Box Plastic, ABS Gray Hand Held, Split Sides and End Panel(s) 7.200"" L x 3.650"" W (182.88mm x 92.71mm) X 1.260"" (32.00mm)"
| DigiKey | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | SRH75G-ND |
| Product Name | Boxes |
| Type | Junction Box |
| Material | ABS |
| NEMA Rating | NEMA Enclosures |
| Mounting Type | Handheld |