"Box Metal, Steel Gray Cover Included 6.000"" L x 4.000"" W (152.40mm x 101.60mm) X 6.000"" (152.40mm)"
Win Source Part Number: 998851-JB-3955
Category: Boxes, Enclosures, Racks>Boxes
Series: JB
Color: Gray
Features: Wall Mount
Package: Box
Standard Package: 1
Ratings: NEMA 1
Thickness: 16 Gauge
Height: 6.000" (152.40mm)
Material: Metal, Steel
Design: Cover Included
Weight: 3.1 lbs (1.4 kg)
Container Type: Box
Area (L x W): 24.0in² (155cm²)
Dimension: 6.000" L x 4.000" W (152.40mm x 101.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7310.29.0065
Mfr: Bud Industries
Other Names: 377-1838,JB3955
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes
Electrical Enclosures 6x6x4" SCREW COVER WITHOUT KNOCKOUTS
| DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1838-ND | JB-3955 | 40T7844 | JB-3955 |
| Product Name | Boxes | Boxes, Enclosures, Racks - Boxes | Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | ||
| Material | Steel | Steel; Steel | ||
| NEMA Rating | NEMA Enclosures; Type 1 | NEMA Enclosures | NEMA Enclosures | |
| Mounting Type | Wall Mount | |||
| Length | 6 inch (152 mm) | 5.98 inch (152 mm) |