Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1A24247

Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet
Description
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1A24247 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1A24247
Electrical - Commercial - Panel Enclosures N1A24247
Application Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Enclosure is formed and spot welded from 12 or 14 gauge steel. Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs. Removable door is mounted on slip hinges. Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches. A bonding stud is provided on the door and a grounding stud is provided in the box. Mounting holes are provided in the rear of the enclosure. Piano hinge on 12 gauge units. Finish Enclosure and door are finished in ANSI 61 gray powder coating. Inner panel is finished in white powder coating. Accessories Additional Inner Panels Perforated Inner Panels Type 1 Lock Kit Ventilation Window Kits Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Inner Panel Part No. - H - W - D - H - W N1A16127 - 16.00 12.00 7.00 13.00 10.50 N1A16167 - 16.00 16.00 7.00 13.00 14.50 N1A16207 - 16.00 20.00 7.00 13.00 18.50 N1A20167 - 20.00 16.00 7.00 17.00 14.50 N1A20207 - 20.00 20.00 7.00 17.00 18.50 N1A24167 - 24.00 16.00 7.00 21.00 14.50 N1A24207 - 24.00 20.00 7.00 21.00 18.50 N1A24247 - 24.00 24.00 7.00 21.00 22.50 N1A30207 - 30.00 20.00 7.00 26.00 18.50 N1A30247 - 30.00 24.00 7.00 26.00 22.50 N1A36247 - 36.00 24.00 7.00 32.00 22.50 N1A36307 - 36.00 30.00 7.00 32.00 28.50 N1A16129 - 16.00 12.00 9.00 13.00 10.50 N1A20169 - 20.00 16.00 9.00 17.00 14.50 N1A20209 - 20.00 20.00 9.00 17.00 18.50 N1A20249 - 20.00 24.00 9.00 17.00 22.50 N1A24209 - 24.00 20.00 9.00 21.00 18.50 N1A24249 - 24.00 24.00 9.00 21.00 22.50 N1A30209 - 30.00 20.00 9.00 26.00 18.50 N1A30249 - 30.00 24.00 9.00 26.00 22.50 N1A30309 - 30.00 30.00 9.00 26.00 28.50 N1A36249 - 36.00 24.00 9.00 32.00 22.50 N1A36309 - 36.00 30.00 9.00 32.00 28.50 N1A42249 - 42.00 24.00 9.00 38.00 22.50 N1A242012 - 24.00 20.00 12.00 21.00 18.50 N1A242412 - 24.00 24.00 12.00 21.00 22.50 N1A302412 - 30.00 24.00 12.00 26.00 22.50 N1A363012 - 36.00 30.00 12.00 32.00 28.50 N1A423012¹ - 42.00 30.00 12.00 38.00 28.50 N1A423612¹ - 42.00 36.00 12.00 38.00 34.50 N1A483612¹ - 48.00 36.00 12.00 44.00 34.50 ¹ 12 gauge construction

Application

  • Designed for indoor use to house controls, instruments and components not requiring oil-tight or dust-tight protection.

Standards

  • UL 50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Enclosure is formed and spot welded from 12 or 14 gauge steel.
  • Removable 12 or 14 gauge inner panel is mounted in the rear of the enclosure on collar studs.
  • Removable door is mounted on slip hinges.
  • Door is fastened with a slotted quarter turn latch; doors 30” and higher are provided with two latches.
  • A bonding stud is provided on the door and a grounding stud is provided in the box.
  • Mounting holes are provided in the rear of the enclosure.
  • Piano hinge on 12 gauge units.

Finish

  • Enclosure and door are finished in ANSI 61 gray powder coating.
  • Inner panel is finished in white powder coating.

Accessories

  • Additional Inner Panels
  • Perforated Inner Panels
  • Type 1 Lock Kit
  • Ventilation
  • Window Kits
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1A16127 - 16.00 12.00 7.00 13.00 10.50
N1A16167 - 16.00 16.00 7.00 13.00 14.50
N1A16207 - 16.00 20.00 7.00 13.00 18.50
N1A20167 - 20.00 16.00 7.00 17.00 14.50
N1A20207 - 20.00 20.00 7.00 17.00 18.50
N1A24167 - 24.00 16.00 7.00 21.00 14.50
N1A24207 - 24.00 20.00 7.00 21.00 18.50
N1A24247 - 24.00 24.00 7.00 21.00 22.50
N1A30207 - 30.00 20.00 7.00 26.00 18.50
N1A30247 - 30.00 24.00 7.00 26.00 22.50
N1A36247 - 36.00 24.00 7.00 32.00 22.50
N1A36307 - 36.00 30.00 7.00 32.00 28.50
N1A16129 - 16.00 12.00 9.00 13.00 10.50
N1A20169 - 20.00 16.00 9.00 17.00 14.50
N1A20209 - 20.00 20.00 9.00 17.00 18.50
N1A20249 - 20.00 24.00 9.00 17.00 22.50
N1A24209 - 24.00 20.00 9.00 21.00 18.50
N1A24249 - 24.00 24.00 9.00 21.00 22.50
N1A30209 - 30.00 20.00 9.00 26.00 18.50
N1A30249 - 30.00 24.00 9.00 26.00 22.50
N1A30309 - 30.00 30.00 9.00 26.00 28.50
N1A36249 - 36.00 24.00 9.00 32.00 22.50
N1A36309 - 36.00 30.00 9.00 32.00 28.50
N1A42249 - 42.00 24.00 9.00 38.00 22.50
N1A242012 - 24.00 20.00 12.00 21.00 18.50
N1A242412 - 24.00 24.00 12.00 21.00 22.50
N1A302412 - 30.00 24.00 12.00 26.00 22.50
N1A363012 - 36.00 30.00 12.00 32.00 28.50
N1A423012¹ - 42.00 30.00 12.00 38.00 28.50
N1A423612¹ - 42.00 36.00 12.00 38.00 34.50
N1A483612¹ - 48.00 36.00 12.00 44.00 34.50
¹ 12 gauge construction

Supplier's Site
Enclosures, Boxes, & Cases - N1A24247 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1A24247
Enclosures, Boxes, & Cases N1A24247
NEMA 1 ENCL

NEMA 1 ENCL

Buy Now
Boxes - N1A24247-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 7.000"" (177.80mm)"

"Box Metal, Steel Gray Hinged Door, Lid 24.000"" L x 24.000"" W (609.60mm x 609.60mm) X 7.000"" (177.80mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
N1A24247
Electrical Enclosures N1A24247
Electrical Enclosures Electrical NEMA 1 24 x 24 x 7"

Electrical Enclosures Electrical NEMA 1 24 x 24 x 7"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1A24247 N1A24247 N1A24247-ND N1A24247
Product Name Electrical - Commercial - Panel Enclosures Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 24 inch (610 mm) 24 inch (610 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Depth 7 inch (178 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1415B - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 3 inch (76.2 mm)
View Details
4 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHK8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
5 suppliers
Electrical - Mild Steel - Junction Boxes - 1414PHG - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
General Purpose Enclosures - 3439934 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Shape Rectangular
Length 4.92 inch (125 mm)
Width 4.92 inch (125 mm)
View Details