Key Features:
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 2.362"" (60.00mm)"
Hammond MB181160 PCB Mounting Enclosure
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | RS Components, Ltd. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | MB181160 | MB181160 | HM5527-ND | 2539729 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Enclosures, Boxes, & Cases | Boxes | PCB Mounting Enclosures |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures |
| Length | 7.4 inch (188 mm) | |||
| Width | 4.33 inch (110 mm) | |||
| Depth | 2.36 inch (59.94 mm) | |||
| Material | Polystyrene; Polystyrene | Polystyrene | Polystyrene; Polystyrene |