"Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 17.750"" L x 16.270"" W (450.85mm x 413.26mm) X 7.410"" (188.21mm)"
ENCLOSURE, JUNCTION BOX, PC, GREY/CLEAR; Enclosure Type:Junction Box; Enclosure Material:Polycarbona
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures |
| Product Number | 128-I622HL,TCBG-ND | 37AJ2332 |
| Product Name | Boxes | Enclosure, Junction Box, Pc, Grey/clear; Enclosure Type Serpac |
| Type | Junction Box | |
| Material | Polycarbonate | Polycarbonate; Polycarbonate |
| NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures |
| Features | Flame Retardant | |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 |