BUD INDUSTRIES, INC. Boxes IPS-3903

Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1813-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

"Box Metal, Aluminum Natural Cover Included 3.787"" L x 3.787"" W (96.19mm x 96.19mm) X 2.638"" (67.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3903
Electrical Enclosures IPS-3903
Electrical Enclosures 3.79 x 3.79 x 2.64 IP67 ALUM NEMA 4X

Electrical Enclosures 3.79 x 3.79 x 2.64 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7368 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7368
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7368
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:96.3mm; External Width - Metric:96mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:96.3mm; External Width - Metric:96mm; External Depth - Metric:67mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1813-ND IPS-3903 12T7368
Product Name Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
EJBX empty enclosure - flameproof ex d iib h2 enclosures ejbx 1 - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Features Hinged Cover; Flame Retardant
View Details
TK Series Enclosures - 120-914 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers