"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 8.000"" (203.20mm)"
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203mm; External Depth - Metric:152mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes
Electrical Enclosures NEMA W/HINGED COVER STEEL 8 x 8 x 6"
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1946-ND | 92T3391 | N3R-5804 |
| Product Name | Boxes | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Bud Industries | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |
| Material | Steel | Steel; Steel | |
| NEMA Rating | NEMA Enclosures; Type 3R | NEMA Enclosures | |
| Mounting Type | Wall Mount |