BUD INDUSTRIES, INC. Boxes JBH-4945-KO

Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1862-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Hinged Door, Lid 6.000"" L x 3.500"" W (152.40mm x 88.90mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7859 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7859
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7859
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:88.9mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:152.4mm; External Depth - Metric:88.9mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1862-ND 40T7859
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details