"ENCLOSURE STL 15.75""L X 11.81""W"
Schneider Electric NSYCRN43150 Wall Box
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:400.1mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 4008-NSYCRN43150-ND | 7079123 | 85R2150 |
| Product Name | Boxes | Wall Boxes | Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric |
| Type | Junction Box | Junction Box | |
| Material | Steel | Steel; Steel | Steel; Steel |
| NEMA Rating | NEMA Enclosures | NEMA Enclosures | NEMA Enclosures |
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |
| Ingress Protection(IP) Rating Against Moisture | 6 | 6 | 6 |