BUD INDUSTRIES, INC. Boxes NFL-6632

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1683-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 08R4693 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
08R4693
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 08R4693
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:299.2mm; External Width - Metric:251mm; External Depth - Metric:173mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:299.2mm; External Width - Metric:251mm; External Depth - Metric:173mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NFL-6632
Electrical Enclosures NFL-6632
Electrical Enclosures 11.78"x 9.90"x 6.50" 10.10"x 8.26"x 6.10"

Electrical Enclosures 11.78"x 9.90"x 6.50" 10.10"x 8.26"x 6.10"

Buy Now Datasheet
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;11.78HX9.9WX6.80D - 70147921 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;11.78HX9.9WX6.80D
70147921
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;11.78HX9.9WX6.80D 70147921
NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application. Durable and easy to machine Fiberglass Reinforced Plastic NFL version features stainless steel latch type lid closure Provides outstanding protection against corrosion Chemical resistant and impervious to dents Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications Stainless steel hinge, screws, and wall mounting brackets Includes powder coated 14 ga. steel removable inner panel UL listed and tested to UL508-4X requirements (NFL latch closure version pending) Finish: Light Gray

NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application.
Durable and easy to machine Fiberglass Reinforced Plastic
NFL version features stainless steel latch type lid closure
Provides outstanding protection against corrosion
Chemical resistant and impervious to dents
Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications
Stainless steel hinge, screws, and wall mounting brackets
Includes powder coated 14 ga. steel removable inner panel
UL listed and tested to UL508-4X requirements (NFL latch closure version pending)
Finish: Light Gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1683-ND 08R4693 NFL-6632 70147921
Product Name Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;11.78HX9.9WX6.80D
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass; Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 4X
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

AL Series Enclosures - 150-003 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.86 inch (98.04 mm)
View Details
4 suppliers
System enclosure - 850-827 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.6 inch (320 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers
POLARIS Standard stainless steel enclosure - standard stainless steel enclosure with adapter connection without stand - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details