BUD INDUSTRIES, INC. Boxes JB-3953-KO

Description
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1849-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"

"Box Metal, Steel Gray Cover Included 4.000"" L x 4.000"" W (101.60mm x 101.60mm) X 6.000"" (152.40mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7841 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7841
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7841
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:152.4mm; External Width - Metric:101.6mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
JB-3953-KO
Electrical Enclosures JB-3953-KO
Electrical Enclosures 6x4x4" SCREW COVER WITH KNOCKOUTS

Electrical Enclosures 6x4x4" SCREW COVER WITH KNOCKOUTS

Buy Now Datasheet
ENCLOSURE; 16GA STEEL; NEMA 1; JBOX; SCREW COVER; 6.00H X 4.00W X 4.00D IN - 70148065 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE; 16GA STEEL; NEMA 1; JBOX; SCREW COVER; 6.00H X 4.00W X 4.00D IN
70148065
ENCLOSURE; 16GA STEEL; NEMA 1; JBOX; SCREW COVER; 6.00H X 4.00W X 4.00D IN 70148065
Ideal for all types of industrial/commercia l electrical wiring and factory automation. Four wall mounting holes in back. Embossed grounding hole in bottom allows easy access and flush wall mounting. Features: Heavy Duty 16-Gauge Welded Steel Construction Screwed on Flat Cover with Key Holes Easily Removable Knockouts on All Four Sides (Only on KO Items) Four Wall Mounting Holes in Back Embossed Grounding Hole in Bottom Durable ANSI 65 Gray Powder Coating Complies with NEMA and UL-50 Type 1 Rating Ideal for All Types of Industrial/Commercia l Electrical Wiring and Factory Automation

Ideal for all types of industrial/commercial electrical wiring and factory automation. Four wall mounting holes in back. Embossed grounding hole in bottom allows easy access and flush wall mounting.
Features:

  • Heavy Duty 16-Gauge Welded Steel Construction
  • Screwed on Flat Cover with Key Holes
  • Easily Removable Knockouts on All Four Sides (Only on KO Items)
  • Four Wall Mounting Holes in Back
  • Embossed Grounding Hole in Bottom
  • Durable ANSI 65 Gray Powder Coating
  • Complies with NEMA and UL-50 Type 1 Rating
  • Ideal for All Types of Industrial/Commercial Electrical Wiring and Factory Automation
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1849-ND 40T7841 JB-3953-KO 70148065
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE; 16GA STEEL; NEMA 1; JBOX; SCREW COVER; 6.00H X 4.00W X 4.00D IN
Type Junction Box Electronic and Instrument Enclosures Junction Box
Material Steel Steel; Steel Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 1
Mounting Type Wall Mount Wall Mount
Features Knockouts RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
TK Series Enclosures - 127-410 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
4 suppliers