Schneider Electric Wall Boxes NSYCRN33150

Description
Schneider Electric NSYCRN33150 Wall Box
Request a Quote
Description
Schneider Electric NSYCRN33150 Wall Box
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a wall-mounted enclosure made of steel, designed for multi-purpose applications. It has a nominal height and width of 300 mm (11.81 in) and a depth of 150 mm (5.91 in). The enclosure features a solid door that is reversible and secured with a 3 mm double-bar lock. It is constructed with a back-welded body that provides a protected sealed area, and the sides are made from a single folded section. This enclosure has an IP66 rating, indicating it is dust-tight and protected against water jets, and an IK10 rating, which signifies high resistance to impact. The surface finish is an epoxy-polyester powder coating in grey (RAL 7035). The product includes a cable gland plate and is compliant with IEC 62208 standards. It weighs approximately 4.25 kg (9.37 lb) and is suitable for various environmental conditions. The enclosure is RoHS compliant and free of hazardous substances, making it a sustainable choice for engineering projects.

Datasheet Summary
Powered by GS/AI

The product is a wall-mounted enclosure made of steel, designed for multi-purpose applications. It has a nominal height and width of 300 mm (11.81 in) and a depth of 150 mm (5.91 in). The enclosure features a solid door that is reversible and secured with a 3 mm double-bar lock. It is constructed with a back-welded body that provides a protected sealed area, and the sides are made from a single folded section. This enclosure has an IP66 rating, indicating it is dust-tight and protected against water jets, and an IK10 rating, which signifies high resistance to impact. The surface finish is an epoxy-polyester powder coating in grey (RAL 7035). The product includes a cable gland plate and is compliant with IEC 62208 standards. It weighs approximately 4.25 kg (9.37 lb) and is suitable for various environmental conditions. The enclosure is RoHS compliant and free of hazardous substances, making it a sustainable choice for engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Wall Boxes - 7079117 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7079117
Wall Boxes 7079117
Schneider Electric NSYCRN33150 Wall Box

Schneider Electric NSYCRN33150 Wall Box

Supplier's Site
Boxes - 4008-NSYCRN33150-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 11.81""W"

"ENCLOSURE STL 11.81""L X 11.81""W"

Buy Now Datasheet
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric - 85R2148 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric
85R2148
Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric 85R2148
ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Enclosure - 57554609 - Radwell International
Willingboro, NJ, United States
Enclosure
57554609
Enclosure 57554609
ENCLOSURE, CRN, 300X300X150, ONE DOOR. FREE 2 YEAR RADWELL WARRANTY

ENCLOSURE, CRN, 300X300X150, ONE DOOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Radwell International
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 7079117 4008-NSYCRN33150-ND 85R2148 57554609
Product Name Wall Boxes Boxes Enclosure, Wall Mount, Steel, Grey; Enclosure Type Schneider Electric Enclosure
Type Junction Box Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 5.91 inch (150 mm) 5.91 inch (150 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 112-006 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 7.09 inch (180 mm)
View Details
2 suppliers
Junction Box PBS/PBM-40*-E - EMK / EKL medium/premium - junction box ex emk ekl medium premium - BARTEC
Specs
Type Junction Box
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details