BUD INDUSTRIES, INC. Boxes IPS-3929

Description
"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.582"" W (202.01mm x 141.78mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.582"" W (202.01mm x 141.78mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1827-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.582"" W (202.01mm x 141.78mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 7.953"" L x 5.582"" W (202.01mm x 141.78mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Boxes, Enclosures, Racks - Boxes - IPS-3929 - Win Source Electronics
Laguna Hills, CA, United States
Boxes, Enclosures, Racks - Boxes
IPS-3929
Boxes, Enclosures, Racks - Boxes IPS-3929
Win Source Part Number: 1065180-IPS-3929 Category: Boxes, Enclosures, Racks>Boxes Series: IPS Color: Natural Features: PCB Supports, Sealed Package: Bulk Standard Package: 1 Ratings: IP67, NEMA 1,2,4,4X,12,13 Thickness: 0.098" (2.49mm) Height: 2.165" (55.00mm) Material: Metal, Aluminum Design: Cover Included Weight: 1.5 lbs (680.4 g) Container Type: Box Area (L x W): 44.3in² (286cm²) Dimension: 7.953" L x 5.582" W (202.01mm x 141.78mm) Alternative Parts (Cross-Reference): IPS-3923; IPS-3925; IPS-3933; 1550Z124; 1590R1; 1550EIPS3929; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 7612.90.1090 Mfr: Bud Industries Other Names: IPS 3929,377-1827,IPS392 9

Win Source Part Number: 1065180-IPS-3929
Category: Boxes, Enclosures, Racks>Boxes
Series: IPS
Color: Natural
Features: PCB Supports, Sealed
Package: Bulk
Standard Package: 1
Ratings: IP67, NEMA 1,2,4,4X,12,13
Thickness: 0.098" (2.49mm)
Height: 2.165" (55.00mm)
Material: Metal, Aluminum
Design: Cover Included
Weight: 1.5 lbs (680.4 g)
Container Type: Box
Area (L x W): 44.3in² (286cm²)
Dimension: 7.953" L x 5.582" W (202.01mm x 141.78mm)
Alternative Parts (Cross-Reference): IPS-3923; IPS-3925; IPS-3933; 1550Z124; 1590R1; 1550EIPS3929;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 7612.90.1090
Mfr: Bud Industries
Other Names: IPS 3929,377-1827,IPS3929

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7382 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7382
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7382
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:201.9mm; External Width - Metric:142mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:201.9mm; External Width - Metric:142mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3929
Electrical Enclosures IPS-3929
Electrical Enclosures 7.95 x 5.59 x 2.17 IP67 ALUM NEMA 4X

Electrical Enclosures 7.95 x 5.59 x 2.17 IP67 ALUM NEMA 4X

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1827-ND IPS-3929 12T7382 IPS-3929
Product Name Boxes Boxes, Enclosures, Racks - Boxes Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
EMC Shielded Enclosure With Detachable Panels - AUPE series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular; Square (optional feature)
Length 2.6 to 5.22 inch (66 to 132 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details