Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1A16127 - 16.00 12.00 7.00 13.00 10.50
N1A16167 - 16.00 16.00 7.00 13.00 14.50
N1A16207 - 16.00 20.00 7.00 13.00 18.50
N1A20167 - 20.00 16.00 7.00 17.00 14.50
N1A20207 - 20.00 20.00 7.00 17.00 18.50
N1A24167 - 24.00 16.00 7.00 21.00 14.50
N1A24207 - 24.00 20.00 7.00 21.00 18.50
N1A24247 - 24.00 24.00 7.00 21.00 22.50
N1A30207 - 30.00 20.00 7.00 26.00 18.50
N1A30247 - 30.00 24.00 7.00 26.00 22.50
N1A36247 - 36.00 24.00 7.00 32.00 22.50
N1A36307 - 36.00 30.00 7.00 32.00 28.50
N1A16129 - 16.00 12.00 9.00 13.00 10.50
N1A20169 - 20.00 16.00 9.00 17.00 14.50
N1A20209 - 20.00 20.00 9.00 17.00 18.50
N1A20249 - 20.00 24.00 9.00 17.00 22.50
N1A24209 - 24.00 20.00 9.00 21.00 18.50
N1A24249 - 24.00 24.00 9.00 21.00 22.50
N1A30209 - 30.00 20.00 9.00 26.00 18.50
N1A30249 - 30.00 24.00 9.00 26.00 22.50
N1A30309 - 30.00 30.00 9.00 26.00 28.50
N1A36249 - 36.00 24.00 9.00 32.00 22.50
N1A36309 - 36.00 30.00 9.00 32.00 28.50
N1A42249 - 42.00 24.00 9.00 38.00 22.50
N1A242012 - 24.00 20.00 12.00 21.00 18.50
N1A242412 - 24.00 24.00 12.00 21.00 22.50
N1A302412 - 30.00 24.00 12.00 26.00 22.50
N1A363012 - 36.00 30.00 12.00 32.00 28.50
N1A423012¹ - 42.00 30.00 12.00 38.00 28.50
N1A423612¹ - 42.00 36.00 12.00 38.00 34.50
N1A483612¹ - 48.00 36.00 12.00 44.00 34.50
¹ 12 gauge construction
"Box Metal, Steel Gray Hinged Door, Lid 20.000"" L x 20.000"" W (508.00mm x 508.00mm) X 7.000"" (177.80mm)"
Electrical Enclosures Electrical NEMA 1 20 x 20 x 7"
14 Gauge Steel Body, NEMA 1 N1A Series Panel Enclosure
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | N1A20207 | N1A20207 | HM5914-ND | N1A20207 | 70166861 |
| Product Name | Electrical - Commercial - Panel Enclosures | Enclosures, Boxes, & Cases | Boxes | Electrical Enclosures | Enclosure; Steel; 20 in.; 20 in.; 7 in. |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 20 inch (508 mm) | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Width | 20 inch (508 mm) | 20 inch (508 mm) | 20 inch (508 mm) | ||
| Depth | 7 inch (178 mm) | 7 inch (178 mm) | |||
| Material | Steel | Steel |