BUD INDUSTRIES, INC. Boxes NF-6610

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1565-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 34M2296 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
34M2296
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 34M2296
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:196.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:196.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NF-6610
Electrical Enclosures NF-6610
Electrical Enclosures 7.74 x 7.74 x 4.50 FIBERGLASS

Electrical Enclosures 7.74 x 7.74 x 4.50 FIBERGLASS

Buy Now Datasheet
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,7.75HX7.75WX4.8DIN - 70147759 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,7.75HX7.75WX4.8DIN
70147759
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,7.75HX7.75WX4.8DIN 70147759
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine Fiberglass Reinforced Plastic • Provides Outstanding Protection Against Corrosion • Chemical Resistant and Impervious to Dents • Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications • Stainless Steel Hinge, Screws and Wall Mounting Brackets • Includes Powder Coated 14 Ga. Steel Removable Inner Panel • UL Listed and Tested to UL508-4X Requirements • Finish is a Light Gray

This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents.
Features • Durable and Easy to Machine Fiberglass Reinforced Plastic
• Provides Outstanding Protection Against Corrosion
• Chemical Resistant and Impervious to Dents
• Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications
• Stainless Steel Hinge, Screws and Wall Mounting Brackets
• Includes Powder Coated 14 Ga. Steel Removable Inner Panel
• UL Listed and Tested to UL508-4X Requirements
• Finish is a Light Gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1565-ND 34M2296 NF-6610 70147759
Product Name Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries Electrical Enclosures ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,7.75HX7.75WX4.8DIN
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass; Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures NEMA Enclosures; Type 4X
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1867028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 8.54 inch (217 mm)
Depth 5.22 inch (132 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC632TMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details