BUD INDUSTRIES, INC. Boxes JB-3957

Description
"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1840-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"

"Box Metal, Steel Gray Cover Included 8.000"" L x 4.000"" W (203.20mm x 101.60mm) X 8.000"" (203.20mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7848 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7848
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7848
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:203.2mm; External Width - Metric:203.2mm; External Depth - Metric:101.6mm; IP Rating:IP20 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
JB-3957
Electrical Enclosures JB-3957
Electrical Enclosures 8x8x4" SCREW COVER WITHOUT KNOCKOUTS

Electrical Enclosures 8x8x4" SCREW COVER WITHOUT KNOCKOUTS

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1840-ND 40T7848 JB-3957
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1 NEMA Enclosures NEMA Enclosures
Mounting Type Wall Mount
Length 8 inch (203 mm) 7.99 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP68 Aluminum Enclosure With Wall Mounting Flange - AW Series - Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station; Junction Box
Shape Rectangular
Length 2.56 to 12.2 inch (65 to 310 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details