"Box Fiberglass/Polyester
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass;
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents.
Features
• Durable and Easy to Machine Fiberglass Reinforced Plastic
• Provides Outstanding Protection Against Corrosion
• Chemical Resistant and Impervious to Dents
• Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications
• Stainless Steel Hinge, Screws and Wall Mounting Brackets
• Includes Powder Coated 14 Ga. Steel Removable Inner Panel
• UL Listed and Tested to UL508-4X Requirements
• Finish is a Light Gray
FiberglassENCLosure with Hinged Screw-D
Electrical Enclosures Fiberglass NEMA Box 12 x 10 x 6"
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | Galco Industrial Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | 377-1568-ND | 34M2299 | 70147762 | NF-6613 | NF-6613 |
| Product Name | Boxes | Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries | ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,13.78HX11.90WX6.80DIN | BUDI Wall Mount | Electrical Enclosures |
| Type | Junction Box | Electronic and Instrument Enclosures | |||
| Material | Fiberglass | Fiberglass; Fiberglass | Fiberglass | ||
| NEMA Rating | NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 | NEMA Enclosures | NEMA Enclosures; Type 4X | NEMA Enclosures | |
| Features | Hinged Cover | Hinged Cover | RoHS Compliant | ||
| Ingress Protection(IP) Rating Against Foreign Objects | 6 | 6 | 6 |