Hammond Manufacturing Company Inc. Electrical - Mild Steel - Junction Boxes HJ863HLP

Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet
Description
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Mild Steel - Junction Boxes - HJ863HLP - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Mild Steel - Junction Boxes
HJ863HLP
Electrical - Mild Steel - Junction Boxes HJ863HLP
Application Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures. Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection. Standards UL 508A Type 3R, 4, 12 and 13 CSA Type 3R, 4, 12 and 13 Complies with NEMA Type 3R, 4, 12 and 13 IEC 60529, IP66 Construction Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel. Smooth, continuously welded seams without knockouts, cutouts or holes. Welded brackets provide for enclosure mounting. Continuous hinged cover is secured with stainless steel clamps and screws. Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin. Seamless poured-in place gasket. Internal threaded weld studs are provided for mounting inner panels. A bonding stud is provided on the door and a grounding stud is provided in the enclosure. Finish Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating. Accessories Additional Inner Panels Terminal Kit Assemblies Swing Panel Kit Door Clamping Hardware Junction Box Quick Release Clamp Junction Box Padlock Kit Climate Control General Accessories Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure - Optional Mounting Panel Part No. - H - W - D - Part No. - H - W HJ443HLP - 4.00 4.00 3.00 - - HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88 HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88 HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88 HJ444HLP - 4.00 4.00 4.00 - - HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88 HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88 HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88 HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88 HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88 HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88 HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88 HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88 HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88 HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88 HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88 HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88 HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88 HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88 HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88 HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88 HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88 HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88 HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88 HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88 HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88 HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88 Alternative inner panel options also available.

Application

  • Designed for use as instrument enclosures, electric, hydraulic or pneu­­matic control housings, electrical junction boxes or terminal wiring enclosures.
  • Provides protection where equipment may be hosed down or otherwise be very wet, or in outdoor applications for full weather protection.

Standards

  • UL 508A Type 3R, 4, 12 and 13
  • CSA Type 3R, 4, 12 and 13
  • Complies with
    • NEMA Type 3R, 4, 12 and 13
    • IEC 60529, IP66

Construction

  • Body formed from 16 or 14 gauge steel. Covers are formed from 14 gauge steel.
  • Smooth, continuously welded seams without knockouts, cutouts or holes.
  • Welded brackets provide for enclosure mounting.
  • Continuous hinged cover is secured with stainless steel clamps and screws.
  • Stainless steel continuous hinge on door may be removed by pulling the stainless steel hinge pin.
  • Seamless poured-in place gasket.
  • Internal threaded weld studs are provided for mounting inner panels.
  • A bonding stud is provided on the door and a grounding stud is provided in the enclosure.

Finish

  • Cover and enclosure are phos­phatized, finished in recoatable smooth ANSI 61 gray powder coating.

Accessories

  • Additional Inner Panels
  • Terminal Kit Assemblies
  • Swing Panel Kit
  • Door Clamping Hardware
  • Junction Box Quick Release Clamp
  • Junction Box Padlock Kit
  • Climate Control
  • General Accessories

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure - Optional Mounting Panel
Part No. - H - W - D - Part No. - H - W
HJ443HLP - 4.00 4.00 3.00 - -
HJ643HLP - 6.00 4.00 3.00 14R0503 - 4.88 2.88
HJ863HLP - 8.00 6.00 3.50 14R0705 - 6.75 4.88
HJ683HLP - 6.00 8.00 3.50 14R0705 - 6.75 4.88
HJ444HLP - 4.00 4.00 4.00 - -
HJ644HLP - 6.00 4.00 4.00 14R0503 - 4.88 2.88
HJ664HLP - 6.00 6.00 4.00 14R0505 - 4.88 4.88
HJ884HLP - 8.00 8.00 4.00 14R0707 - 6.75 6.88
HJ1084HLP - 10.00 8.00 4.00 14R0907 - 8.75 6.88
HJ8104HLP - 8.00 10.00 4.00 14R0907 - 8.75 6.88
HJ1264HLP - 12.00 6.00 4.00 14R1105 - 10.75 4.88
HJ12105HLP - 12.00 10.00 5.00 14R1109 - 10.75 8.88
HJ10125HLP - 10.00 12.00 5.00 14R1109 - 10.75 8.88
HJ866HLP - 8.00 6.00 6.00 14R0705 - 6.75 4.88
HJ1086HLP - 10.00 8.00 6.00 14R0907 - 8.75 6.88
HJ10106HLP - 10.00 10.00 6.00 14R0909 - 8.75 8.88
HJ12126HLP - 12.00 12.00 6.00 14R1111 - 10.75 10.88
HJ1486HLP - 14.00 8.00 6.00 14R1307 - 12.75 6.88
HJ14126HLP - 14.00 12.00 6.00 14R1311 - 12.75 10.88
HJ12146HLP - 12.00 14.00 6.00 14R1311 - 12.75 10.88
HJ16106HLP - 16.00 10.00 6.00 14R1509 - 14.75 8.88
HJ16146HLP - 16.00 14.00 6.00 14R1513 - 14.75 12.88
HJ14166HLP - 14.00 16.00 6.00 14R1513 - 14.75 12.88
HJ12108HLP - 12.00 10.00 8.00 14R1109 - 10.75 8.88
HJ14128HLP - 14.00 12.00 8.00 14R1311 - 12.75 10.88
HJ16148HLP - 16.00 14.00 8.00 14R1513 - 14.75 12.88
HJ161410HLP - 16.00 14.00 10.00 14R1513 - 14.75 12.88
Alternative inner panel options also available.

Supplier's Site
Enclosures, Boxes, & Cases - HJ863HLP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
HJ863HLP
Enclosures, Boxes, & Cases HJ863HLP
N4 J BOX HINGED 8X6X3.5

N4 J BOX HINGED 8X6X3.5

Buy Now
Boxes - HM5483-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

"Box Metal, Steel Gray Hinged Door, Lid 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 3.500"" (88.90mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
HJ863HLP
Electrical Enclosures HJ863HLP
Electrical Enclosures Junction w/HingeDoor 8x6x3.5" Less Panel

Electrical Enclosures Junction w/HingeDoor 8x6x3.5" Less Panel

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number HJ863HLP HJ863HLP HM5483-ND HJ863HLP
Product Name Electrical - Mild Steel - Junction Boxes Enclosures, Boxes, & Cases Boxes Electrical Enclosures
Type Electronic and Instrument Enclosures; Junction Box Junction Box Junction Box Electronic and Instrument Enclosures
Length 8 inch (203 mm) 6 inch (152 mm)
Width 6 inch (152 mm) 6 inch (152 mm)
Depth 3.5 inch (88.9 mm)
Features Hinged Cover Hinged Cover RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Boxes - 164-1414ILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
Small Enclosures - General Purpose Metal - 1401A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 6 inch (152 mm)
Width 10 inch (254 mm)
View Details
4 suppliers
Enclosures Accessories and Hardware - 1413LGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418B8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 12 inch (305 mm)
View Details
5 suppliers