Schneider Electric Wall Boxes NSYCRN23150

Description
Schneider Electric NSYCRN23150 Wall Box
Request a Quote Datasheet
Description
Schneider Electric NSYCRN23150 Wall Box
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Corby, Northants, United Kingdom
Wall Boxes
1864748
Wall Boxes 1864748
Schneider Electric NSYCRN23150 Wall Box

Schneider Electric NSYCRN23150 Wall Box

Supplier's Site
Boxes - 4008-NSYCRN23150-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STEEL 11.81""L X 7.87""W"

"ENCLOSURE STEEL 11.81""L X 7.87""W"

Buy Now Datasheet
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric - 52T4559 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
52T4559
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric 52T4559
ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:199.9mm; External Width - Metric:300mm; External Depth - Metric:150mm; IP Rating:IP66 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 1864748 4008-NSYCRN23150-ND 52T4559
Product Name Wall Boxes Boxes Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Width 11.81 inch (300 mm) 11.81 inch (300 mm)
Depth 5.91 inch (150 mm) 5.91 inch (150 mm)
Material Steel; Steel Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details