BUD INDUSTRIES, INC. Boxes NFL-6630

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1681-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 7.740"" L x 7.740"" W (196.60mm x 196.60mm) X 4.570"" (116.08mm)"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 09R5012 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
09R5012
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 09R5012
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:196.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:196.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;7.75HX7.75WX4.80D - 70147919 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;7.75HX7.75WX4.80D
70147919
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;7.75HX7.75WX4.80D 70147919
NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application. Durable and easy to machine Fiberglass Reinforced Plastic NFL version features stainless steel latch type lid closure Provides outstanding protection against corrosion Chemical resistant and impervious to dents Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications Stainless steel hinge, screws, and wall mounting brackets Includes powder coated 14 ga. steel removable inner panel UL listed and tested to UL508-4X requirements (NFL latch closure version pending) Finish: Light Gray

NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application.
Durable and easy to machine Fiberglass Reinforced Plastic
NFL version features stainless steel latch type lid closure
Provides outstanding protection against corrosion
Chemical resistant and impervious to dents
Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications
Stainless steel hinge, screws, and wall mounting brackets
Includes powder coated 14 ga. steel removable inner panel
UL listed and tested to UL508-4X requirements (NFL latch closure version pending)
Finish: Light Gray

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NFL-6630
Electrical Enclosures NFL-6630
Electrical Enclosures 7.74"x 7.74" x 4.50" 6.10"x 6.10" x 4.20"

Electrical Enclosures 7.74"x 7.74" x 4.50" 6.10"x 6.10" x 4.20"

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1681-ND 09R5012 70147919 NFL-6630
Product Name Boxes Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;7.75HX7.75WX4.80D Electrical Enclosures
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass; Fiberglass Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures; Type 4X NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
IP68 Polycarbonate Hinged Enclosure - UPC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 5.28 to 11.26 inch (134 to 286 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details