BUD INDUSTRIES, INC. Boxes JB-3959

Description
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1842-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"

"Box Metal, Steel Gray Cover Included 8.000"" L x 6.000"" W (203.20mm x 152.40mm) X 10.000"" (254.00mm)"

Buy Now Datasheet
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries - 40T7852 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
40T7852
Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries 40T7852
ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, STEEL, GRAY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:254mm; External Width - Metric:203.2mm; External Depth - Metric:152.4mm; IP Rating:-; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 377-1842-ND 40T7852
Product Name Boxes Enclosure, Junction Box, Steel, Gray; Enclosure Type Bud Industries
Type Junction Box
Material Steel Steel; Steel
NEMA Rating NEMA Enclosures; Type 1
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 130-508 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 10 inch (254 mm)
View Details
3 suppliers
EXguard® - exguardr-mobile-gas-detection - BARTEC
Specs
Material Steel - Stainless
View Details
Bulk Handling Enclosure - PowderSafe™ AC796BE - AirClean Systems
Specs
Shape Rectangular
Length 54 inch (1372 mm)
Width 72 inch (1829 mm)
View Details
System enclosure - 850-836 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 12.76 inch (324 mm)
Depth 6.46 inch (164 mm)
View Details
2 suppliers