BUD INDUSTRIES, INC. Boxes IPS-3923

Description
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet
Description
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 2.165"" (55.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1824-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 2.165"" (55.00mm)"

"Box Metal, Aluminum Natural Cover Included 5.984"" L x 4.409"" W (151.99mm x 111.99mm) X 2.165"" (55.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
IPS-3923
Electrical Enclosures IPS-3923
Electrical Enclosures 5.98 x 4.41 x 2.17 IP67 ALUM NEMA 4X

Electrical Enclosures 5.98 x 4.41 x 2.17 IP67 ALUM NEMA 4X

Buy Now Datasheet
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries - 12T7379 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
12T7379
Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries 12T7379
ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:151.9mm; External Width - Metric:112mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

ENCLOSURE, ALUMINIUM ALLOY, UNFINISHED; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:151.9mm; External Width - Metric:112mm; External Depth - Metric:55mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1824-ND IPS-3923 12T7379
Product Name Boxes Electrical Enclosures Enclosure, Aluminium Alloy, Unfinished; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Aluminum Aluminum; Diecast Aluminium
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Versatile Aluminum Instrument Enclosures - Unicase - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.29 inch (49.78 to 134 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455B1202 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Shape Slimline
Length 4.72 inch (120 mm)
View Details
4 suppliers
General Purpose Enclosures - 2832128 - RS Components, Ltd.
Specs
Length 6.1 inch (155 mm)
Width 4.13 inch (105 mm)
Depth 1.57 inch (40 mm)
View Details