Schneider Electric Boxes NSYCRN34200

Description
"ENCLOSURE STL 11.81""L X 15.75""W"
Request a Quote Datasheet
Description
"ENCLOSURE STL 11.81""L X 15.75""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 4008-NSYCRN34200-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE STL 11.81""L X 15.75""W"

"ENCLOSURE STL 11.81""L X 15.75""W"

Buy Now Datasheet
Wall Boxes - 7079129 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wall Boxes
7079129
Wall Boxes 7079129
Schneider Electric NSYCRN34200 Wall Box

Schneider Electric NSYCRN34200 Wall Box

Supplier's Site
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric - 52T4560 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
52T4560
Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric 52T4560
ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

ENCLOSURE W/DOOR, WALL MOUNT, STEEL, GRY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:300mm; External Width - Metric:400mm; External Depth - Metric:200mm; IP Rating:IP66; Body Color:GreyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 4008-NSYCRN34200-ND 7079129 52T4560
Product Name Boxes Wall Boxes Enclosure W/door, Wall Mount, Steel, Gry; Enclosure Type Schneider Electric
Type Junction Box Junction Box
Material Steel Steel; Steel Steel; Steel
NEMA Rating NEMA Enclosures NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover; Locking
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

Phenolic Instrument Case - 715 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
View Details
2 suppliers
ISO 5 Laminar Flow Microscope Enclosure - AC632TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 40 inch (1016 mm)
Width 32 inch (813 mm)
View Details
Air Delivery Device Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Steel - Stainless
Mounting Type Free Standing
View Details