BUD INDUSTRIES, INC. Boxes NF-6612

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1567-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 11.740"" L x 9.900"" W (298.20mm x 251.46mm) X 6.480"" (164.59mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Electrical Enclosures
NF-6612
Electrical Enclosures NF-6612
Electrical Enclosures 11.78 x 9.90 x 6.50 FIBERGLASS

Electrical Enclosures 11.78 x 9.90 x 6.50 FIBERGLASS

Buy Now Datasheet
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,11.78HX9.90WX6.80DIN - 70147761 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,11.78HX9.90WX6.80DIN
70147761
ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,11.78HX9.90WX6.80DIN 70147761
This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents. Features • Durable and Easy to Machine Fiberglass Reinforced Plastic • Provides Outstanding Protection Against Corrosion • Chemical Resistant and Impervious to Dents • Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications • Stainless Steel Hinge, Screws and Wall Mounting Brackets • Includes Powder Coated 14 Ga. Steel Removable Inner Panel • UL Listed and Tested to UL508-4X Requirements • Finish is a Light Gray

This durable and easy to machine fiberglass reinforced plastic enclosure provides outstanding protection against corrosion and is chemical resistant and impervious to dents.
Features
• Durable and Easy to Machine Fiberglass Reinforced Plastic
• Provides Outstanding Protection Against Corrosion
• Chemical Resistant and Impervious to Dents
• Designed to Meet NEMA 1, 2, 4, 4X, 12, 13 and IP 66 Specifications
• Stainless Steel Hinge, Screws and Wall Mounting Brackets
• Includes Powder Coated 14 Ga. Steel Removable Inner Panel
• UL Listed and Tested to UL508-4X Requirements
• Finish is a Light Gray

Supplier's Site
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 34M2298 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
34M2298
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 34M2298
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:299.2mm; External Width - Metric:251mm; External Depth - Metric:173mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:299.2mm; External Width - Metric:251mm; External Depth - Metric:173mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1567-ND NF-6612 70147761 34M2298
Product Name Boxes Electrical Enclosures ENCLOSURE,FIBERGLASS,NEMA,IP66,UL508-4X,LIGHT GRAY,11.78HX9.90WX6.80DIN Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures NEMA Enclosures; Type 4X NEMA Enclosures
Features Hinged Cover RoHS Compliant Hinged Cover
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Hand Held Enclosures - 1325377 - RS Components, Ltd.
Specs
Shape Rectangular
Length 3.46 inch (88 mm)
Width 5.75 inch (146 mm)
View Details
SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers