Application
Standards
Construction
Finish
Accessories
Part Details
Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)
Units shown: inch. Switch units to: mm
- Enclosure - Inner Panel
Part No. - H - W - D - H - W
N1J664 - 6.00 6.00 4.00 4.25 4.25
N1J864 - 8.00 6.00 4.00 6.25 4.25
N1J884 - 8.00 8.00 4.00 6.25 6.25
N1J1084 - 10.00 8.00 4.00 8.25 6.25
N1J10104 - 10.00 10.00 4.00 8.25 8.25
N1J12104 - 12.00 10.00 4.00 10.25 8.25
N1J12124 - 12.00 12.00 4.00 10.25 10.25
N1J14124 - 14.00 12.00 4.00 12.25 10.25
N1J886 - 8.00 8.00 6.00 6.25 6.25
N1J1086 - 10.00 8.00 6.00 8.25 6.25
N1J10106 - 10.00 10.00 6.00 8.25 8.25
N1J12106 - 12.00 10.00 6.00 10.25 8.25
N1J12126 - 12.00 12.00 6.00 10.25 10.25
N1J14126 - 14.00 12.00 6.00 12.25 10.25
N1J16126 - 16.00 12.00 6.00 14.25 10.25
N1J20126 - 20.00 12.00 6.00 18.25 10.25
N1J12128 - 12.00 12.00 8.00 10.25 10.25
N1J14128 - 14.00 12.00 8.00 12.25 10.25
"Box Metal, Steel Gray Hinged Door, Lid 14.000"" L x 12.000"" W (355.60mm x 304.80mm) X 8.000"" (203.20mm)"
Electrical Enclosures Wallmount wHingeDoor 14x12x8" Type1 Steel
Steel Body, N1J Series Panel Enclosures
| Hammond Manufacturing Company Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | N1J14128 | N1J14128-ND | N1J14128 | N1J14128 | 70164462 |
| Product Name | Electrical - Commercial - Panel Enclosures | Boxes | Enclosures, Boxes, & Cases | Electrical Enclosures | Enclosure; Steel; 12 in.; 8 in.; 14 in.; Powder Coating; Wall Mount; Type 1 |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | Electronic and Instrument Enclosures | |
| Length | 14 inch (356 mm) | 14 inch (356 mm) | 12 inch (305 mm) | ||
| Width | 12 inch (305 mm) | 12 inch (305 mm) | 8 inch (203 mm) | ||
| Depth | 8 inch (203 mm) | ||||
| Material | Steel | Steel |