Key Features:
"Box Plastic, Polystyrene Gray Hand Held, Split Sides 7.402"" L x 4.331"" W (188.00mm x 110.00mm) X 3.937"" (100.00mm)"
Win Source Part Number: 1075924-MB181110
Category: Boxes, Enclosures, Racks>Boxes
Series: MB
Color: Gray
Features: PCB Supports
Package: Bag
Standard Package: 1
Ratings: IP54
Height: 3.937" (100.00mm)
Material: Plastic, Polystyrene
Design: Hand Held, Split Sides
Weight: 1 lb (453.59 g)
Container Type: Box
Area (L x W): 32.1in² (207cm²)
Dimension: 7.402" L x 4.331" W (188.00mm x 110.00mm)
Alternative Parts (Cross-Reference): MB181170; MB181112; RL6585; PI-1911-LG; PI-1911; PN-1327-DGMB181110.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 3923.10.9000
Mfr: Hammond Manufacturing
Other Names: MB181110-ND,HM5525
| Hammond Manufacturing Company Inc. | DigiKey | Win Source Electronics | Powell Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
| Product Number | MB181110 | HM5525-ND | MB181110 | MB181110 |
| Product Name | Small Enclosures - Plastic Enclosures - General Purpose | Boxes | Boxes, Enclosures, Racks - Boxes | Enclosures, Boxes, & Cases |
| Type | Electronic and Instrument Enclosures | Junction Box | Junction Box | |
| Length | 7.4 inch (188 mm) | |||
| Width | 4.33 inch (110 mm) | |||
| Depth | 3.94 inch (100 mm) | |||
| Material | Polystyrene; Polystyrene | Polystyrene |