BUD INDUSTRIES, INC. Boxes NFL-6631

Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"
Request a Quote Datasheet
Description
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 377-1682-ND - DigiKey
Thief River Falls, MN, United States
"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"

"Box Fiberglass/Polyester Gray Hinged Door, Lid 9.640"" L x 7.740"" W (244.86mm x 196.60mm) X 4.480"" (113.79mm)"

Buy Now Datasheet
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;9.64HX7.75WX4.80D - 70147920 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;9.64HX7.75WX4.80D
70147920
ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;9.64HX7.75WX4.80D 70147920
NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application. Durable and easy to machine Fiberglass Reinforced Plastic NFL version features stainless steel latch type lid closure Provides outstanding protection against corrosion Chemical resistant and impervious to dents Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications Stainless steel hinge, screws, and wall mounting brackets Includes powder coated 14 ga. steel removable inner panel UL listed and tested to UL508-4X requirements (NFL latch closure version pending) Finish: Light Gray

NEMA 4X Fiberglass enclosures with Mounting bracket for Wall Mount Application.
Durable and easy to machine Fiberglass Reinforced Plastic
NFL version features stainless steel latch type lid closure
Provides outstanding protection against corrosion
Chemical resistant and impervious to dents
Designed to meet NEMA 1, 2, 4, 4X, 12, 13, and IP65 specifications
Stainless steel hinge, screws, and wall mounting brackets
Includes powder coated 14 ga. steel removable inner panel
UL listed and tested to UL508-4X requirements (NFL latch closure version pending)
Finish: Light Gray

Supplier's Site
Sheung Wan, Hong Kong
Electrical Enclosures
NFL-6631
Electrical Enclosures NFL-6631
Electrical Enclosures 9.64"x 7.76" x 4.50" 8.00"x 6.10" x 4.20"

Electrical Enclosures 9.64"x 7.76" x 4.50" 8.00"x 6.10" x 4.20"

Buy Now Datasheet
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries - 08R4691 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
08R4691
Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries 08R4691
ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:244.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, JUNCTION BOX, FIBERGLASS GRAY; Enclosure Type:Wall Mount; Enclosure Material:Fiberglass; External Height - Metric:244.9mm; External Width - Metric:197mm; External Depth - Metric:122mm; IP Rating:IP65; Body Color:Grey RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number 377-1682-ND 70147920 NFL-6631 08R4691
Product Name Boxes ENCLOSURE;FIBERGLASS REINFORCED PLASTIC;NEMA;STAIN STEEL LATCH;9.64HX7.75WX4.80D Electrical Enclosures Enclosure, Junction Box, Fiberglass Gray; Enclosure Type Bud Industries
Type Junction Box Electronic and Instrument Enclosures
Material Fiberglass Fiberglass Fiberglass; Fiberglass
NEMA Rating NEMA Enclosures; Type 1; Type 2; Type 4; Type 4X; Type 12; Type 13 NEMA Enclosures; Type 4X NEMA Enclosures NEMA Enclosures
Features Hinged Cover Hinged Cover RoHS Compliant
Ingress Protection(IP) Rating Against Foreign Objects 6 6 6
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Aluminum Project Box - T Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Electronic and Instrument Enclosures; Pushbutton Enclosures; Junction Box
Shape Rectangular
Length 1.38 to 2.36 inch (35 to 60 mm)
View Details
TG Series Enclosures - 201-005-01 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4.88 inch (124 mm)
View Details
2 suppliers