Hammond Manufacturing Company Inc. Electrical - Commercial - Panel Enclosures N1WS16124

Description
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Wrapper is available in three depths: 4", 6", and 8". Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Door assembly formed from 16 gauge steel. Removable door is mounted on slip hinges. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Door is fastened with a slotted quarter turn latch. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WS864 - 8.00 6.00 4.00 N1WS1084 - 10.00 8.00 4.00 N1WS12104 - 12.00 10.00 4.00 N1WS16124 - 16.00 12.00 4.00 N1WS20164 - 20.00 16.00 4.00 N1WS24204 - 24.00 20.00 4.00 N1WS866 - 8.00 6.00 6.00 N1WS1086 - 10.00 8.00 6.00 N1WS12106 - 12.00 10.00 6.00 N1WS16126 - 16.00 12.00 6.00 N1WS20166 - 20.00 16.00 6.00 N1WS24206 - 24.00 20.00 6.00 N1WS868 - 8.00 6.00 8.00 N1WS1088 - 10.00 8.00 8.00 N1WS12108 - 12.00 10.00 8.00 N1WS16128 - 16.00 12.00 8.00 N1WS20168 - 20.00 16.00 8.00 N1WS24208 - 24.00 20.00 8.00
Request a Quote Datasheet
Description
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Wrapper is available in three depths: 4", 6", and 8". Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Door assembly formed from 16 gauge steel. Removable door is mounted on slip hinges. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Door is fastened with a slotted quarter turn latch. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WS864 - 8.00 6.00 4.00 N1WS1084 - 10.00 8.00 4.00 N1WS12104 - 12.00 10.00 4.00 N1WS16124 - 16.00 12.00 4.00 N1WS20164 - 20.00 16.00 4.00 N1WS24204 - 24.00 20.00 4.00 N1WS866 - 8.00 6.00 6.00 N1WS1086 - 10.00 8.00 6.00 N1WS12106 - 12.00 10.00 6.00 N1WS16126 - 16.00 12.00 6.00 N1WS20166 - 20.00 16.00 6.00 N1WS24206 - 24.00 20.00 6.00 N1WS868 - 8.00 6.00 8.00 N1WS1088 - 10.00 8.00 8.00 N1WS12108 - 12.00 10.00 8.00 N1WS16128 - 16.00 12.00 8.00 N1WS20168 - 20.00 16.00 8.00 N1WS24208 - 24.00 20.00 8.00
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical - Commercial - Panel Enclosures - N1WS16124 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Electrical - Commercial - Panel Enclosures
N1WS16124
Electrical - Commercial - Panel Enclosures N1WS16124
Application Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection. Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door. Standards UL 50 Type 1 CSA Type 1 Complies with NEMA Type 1 IEC 60529, IP20 Construction Three piece assembly consisting of a base, wrapper, and door. Components are attached and secured with metal screws. 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware. Wrapper is available in three depths: 4", 6", and 8". Wrapper is formed from 16 gauge steel, with no knock-outs in the sides. Door assembly formed from 16 gauge steel. Removable door is mounted on slip hinges. A bonding stud is provided on the door and a grounding screw is provided for the enclosure. Door is fastened with a slotted quarter turn latch. Finish Base, wrapper and door are finished in ANSI 61 gray powder coating. Accessories Type 1 Lock Kit Padlock Adaptor Part Details Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight) Units shown: inch. Switch units to: mm - Enclosure Part No. - H - W - D N1WS864 - 8.00 6.00 4.00 N1WS1084 - 10.00 8.00 4.00 N1WS12104 - 12.00 10.00 4.00 N1WS16124 - 16.00 12.00 4.00 N1WS20164 - 20.00 16.00 4.00 N1WS24204 - 24.00 20.00 4.00 N1WS866 - 8.00 6.00 6.00 N1WS1086 - 10.00 8.00 6.00 N1WS12106 - 12.00 10.00 6.00 N1WS16126 - 16.00 12.00 6.00 N1WS20166 - 20.00 16.00 6.00 N1WS24206 - 24.00 20.00 6.00 N1WS868 - 8.00 6.00 8.00 N1WS1088 - 10.00 8.00 8.00 N1WS12108 - 12.00 10.00 8.00 N1WS16128 - 16.00 12.00 8.00 N1WS20168 - 20.00 16.00 8.00 N1WS24208 - 24.00 20.00 8.00

Application

  • Designed for indoor use to enclose controls, instruments, and components which do not require oil-tight or dust-tight protection.
  • Ideal for applications where components may be easily mounted and wired prior to installation of wrapper and door.

Standards

  • UL 50 Type 1
  • CSA Type 1
  • Complies with
    • NEMA Type 1
    • IEC 60529, IP20

Construction

  • Three piece assembly consisting of a base, wrapper, and door.
  • Components are attached and secured with metal screws.
  • 14 gauge reverse formed base acts as mounting surface (no separate inner panel) and provides clearance for mounting hardware.
  • Wrapper is available in three depths: 4", 6", and 8".
  • Wrapper is formed from 16 gauge steel, with no knock-outs in the sides.
  • Door assembly formed from 16 gauge steel.
  • Removable door is mounted on slip hinges.
  • A bonding stud is provided on the door and a grounding screw is provided for the enclosure.
  • Door is fastened with a slotted quarter turn latch.

Finish

  • Base, wrapper and door are finished in ANSI 61 gray powder coating.

Accessories

  • Type 1 Lock Kit
  • Padlock Adaptor

Part Details

Click Part No, below, for details (e.g., Product drawings, assembly instructions, ship weight)


Units shown: inch. Switch units to: mm


- Enclosure
Part No. - H - W - D
N1WS864 - 8.00 6.00 4.00
N1WS1084 - 10.00 8.00 4.00
N1WS12104 - 12.00 10.00 4.00
N1WS16124 - 16.00 12.00 4.00
N1WS20164 - 20.00 16.00 4.00
N1WS24204 - 24.00 20.00 4.00
N1WS866 - 8.00 6.00 6.00
N1WS1086 - 10.00 8.00 6.00
N1WS12106 - 12.00 10.00 6.00
N1WS16126 - 16.00 12.00 6.00
N1WS20166 - 20.00 16.00 6.00
N1WS24206 - 24.00 20.00 6.00
N1WS868 - 8.00 6.00 8.00
N1WS1088 - 10.00 8.00 8.00
N1WS12108 - 12.00 10.00 8.00
N1WS16128 - 16.00 12.00 8.00
N1WS20168 - 20.00 16.00 8.00
N1WS24208 - 24.00 20.00 8.00

Supplier's Site
Boxes - N1WS16124-ND - DigiKey
Thief River Falls, MN, United States
"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 4.000"" (101.60mm)"

"Box Metal, Steel Gray Hinged Door, Lid 16.000"" L x 12.000"" W (406.40mm x 304.80mm) X 4.000"" (101.60mm)"

Buy Now Datasheet
Enclosures, Boxes, & Cases - N1WS16124 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
N1WS16124
Enclosures, Boxes, & Cases N1WS16124
SURFACE MTG ENCL 16X12X4

SURFACE MTG ENCL 16X12X4

Buy Now
Sheung Wan, Hong Kong
Electrical Enclosures
N1WS16124
Electrical Enclosures N1WS16124
Electrical Enclosures NEMA1 Surface Mount 4.16x17.5x4x16.28"

Electrical Enclosures NEMA1 Surface Mount 4.16x17.5x4x16.28"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number N1WS16124 N1WS16124-ND N1WS16124 N1WS16124
Product Name Electrical - Commercial - Panel Enclosures Boxes Enclosures, Boxes, & Cases Electrical Enclosures
Type Electronic and Instrument Enclosures Junction Box Junction Box Electronic and Instrument Enclosures
Length 16 inch (406 mm) 4.16 inch (106 mm)
Width 12 inch (305 mm) 12 inch (305 mm)
Depth 4 inch (102 mm)
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Disconnect - Wallmount Enclosures - 1447SA10 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 21.4 inch (544 mm)
View Details
4 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHS16I - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 10 inch (254 mm)
Width 8 inch (203 mm)
View Details
5 suppliers
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSC4 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
6 suppliers
Enclosures, Boxes, & Cases - 1414PHRILP - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Features Hinged Cover
View Details
3 suppliers